EN
  • EN
  • DE

SG-8018CE27.1100M-TJHSA0

Part No SG-8018CE27.1100M-TJHSA0
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Description SG-8018CE 27.1100M-TJHSA0: Mhz Osc 1.8V~3.3V +/-50PPM -40~105C St 1K Tr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003840-SG-8018CE27.1100M-TJHSA0
Categories Oscillators
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG-8018CE27.1100M-TJHSA0 CAD Model

Description

The SG-8018CE27.1100M-TJHSA0 is a programmable crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. This oscillator is designed to provide a stable and precise clock signal for a wide range of electronic devices. Its programmability allows for customization of the output frequency, making it a versatile component for various applications.

Applications:

  • Microcontrollers: Used as a clock source for microcontrollers in embedded systems.
  • FPGA/CPLD: Provides clock signals for field-programmable gate arrays and complex programmable logic devices.
  • Networking Equipment: Employed in routers, switches, and other networking devices to synchronize data transmission.
  • Communication Systems: Used in radios and transceivers to generate carrier frequencies.
  • Consumer Electronics: Found in devices such as digital cameras, media players, and gaming consoles.

Features:

  • Programmable Frequency: Allows for customization of the output frequency to meet specific application requirements.
  • High Frequency Stability: Provides a stable and accurate clock signal.
  • Low Jitter: Minimizes timing variations in the clock signal, ensuring reliable system performance.
  • Low Power Consumption: Reduces energy usage, making it suitable for portable and battery-powered devices.
  • Compact Package: Allows for integration into space-constrained applications.

Benefits:

  • Flexible Clock Generation: Programmability enables a single oscillator to be used in multiple applications.
  • Improved System Performance: Stable and accurate clock signals ensure reliable operation of digital circuits.
  • Reduced EMI: Low jitter minimizes electromagnetic interference, improving signal integrity.
  • Extended Battery Life: Low power consumption extends the operational time of portable devices.
  • Simplified Inventory Management: Programmability reduces the need to stock multiple fixed-frequency oscillators.

The SG-8018CE27.1100M-TJHSA0's technical specifications include parameters such as output frequency (27.1100 MHz in this case), frequency stability, operating voltage, and operating temperature range. Its programmable nature allows designers to fine-tune the clock frequency to optimize system performance. The compact package and robust design make it a reliable component for clock generation in a wide range of electronic systems.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess