EN
  • EN
  • DE

NJM2901VZA(TE1)

Part No NJM2901VZA(TE1)
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832584-NJM2901VZA(TE1)
Ultra Librarian 3D Model Ultra Librarian NJM2901VZA(TE1) CAD Model

Description

The NJM2901VZA(TE1) is a quad operational amplifier manufactured by New Japan Radio (NJR). It is designed for single-supply operation but also performs well with dual supplies. This amplifier offers low power consumption, making it suitable for various portable and battery-powered applications. It is known for its stable performance and reliability across a wide range of operating conditions.

Applications:

  • General-purpose amplification: Suitable for amplifying signals in audio equipment, instrumentation, and control systems.
  • Voltage comparators: Used in comparator circuits to compare voltage levels and trigger actions.
  • Active filters: Implemented in active filter designs for signal conditioning and noise reduction.
  • Instrumentation amplifiers: Can be configured to create instrumentation amplifiers for precise signal measurement.
  • Sensor signal conditioning: Amplifies and conditions signals from various sensors, such as temperature, pressure, and light sensors.

Features:

  • Quad operational amplifier: Contains four independent operational amplifiers in a single package.
  • Single or dual supply operation: Operates with either a single positive supply voltage or dual positive and negative supply voltages.
  • Low power consumption: Minimizes power drain, extending battery life in portable applications.
  • High open-loop gain: Provides high gain for accurate signal amplification.
  • Wide operating voltage range: Functions within a broad range of supply voltages.
  • Short circuit protection: Protects the amplifier from damage due to short circuits.
  • Internal frequency compensation: Ensures stable operation without the need for external compensation components.

Benefits:

  • Space-saving design: The quad configuration reduces the number of components needed in a circuit, saving board space.
  • Versatile application: Suitable for a wide range of applications due to its flexible operating characteristics.
  • Energy efficient: Low power consumption makes it ideal for battery-powered devices.
  • Stable performance: Reliable operation across a variety of conditions ensures consistent performance.
  • Simplified design: Internal frequency compensation simplifies circuit design and reduces component count.

Additional Details:

The NJM2901VZA(TE1) typically comes in a surface-mount package. It is designed to operate over an industrial temperature range. Specific electrical characteristics include input offset voltage, input bias current, and common-mode rejection ratio (CMRR). Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess