EN
  • EN
  • DE

SPX3940AU-3.3

Part No SPX3940AU-3.3
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1A Low Dropout Voltage Regulator Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258444-SPX3940AU-3.3
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX3940AU-3.3 CAD Model

Description

The SPX3940AU-3.3 is a low dropout (LDO) positive voltage regulator manufactured by Sipex Corporation (now part of MaxLinear). It is designed to provide a stable 3.3V output voltage with low dropout voltage and high accuracy. This makes it suitable for a variety of applications requiring a clean and regulated power supply.

Applications:

  • Microprocessor Core Voltage: Provides a stable 3.3V supply for microprocessors and microcontrollers.
  • Memory Power: Used to power memory devices such as SDRAM and DDR memory.
  • Post Regulation: Can be used as a post regulator to reduce ripple and noise from switching power supplies.
  • Battery-Powered Devices: Suitable for portable devices requiring efficient voltage regulation.
  • Instrumentation: Provides a stable reference voltage for precision measurement circuits.

Features:

  • Low Dropout Voltage: Operates with a small difference between input and output voltage, improving efficiency.
  • High Output Accuracy: Provides a precise and stable 3.3V output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current.
  • Thermal Shutdown: Shuts down the regulator if the internal temperature exceeds a safe level.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.

Benefits:

  • Improved System Stability: Provides a stable and reliable 3.3V supply, enhancing the overall stability of electronic systems.
  • Enhanced Performance: Ensures optimal performance of connected devices by providing a clean and stable power source.
  • Increased System Protection: Protects against overcurrent and overheating, improving system reliability and longevity.
  • Energy Efficiency: Reduces power dissipation and extends battery life in portable devices.
  • Simplified Design: Facilitates easier integration into various electronic circuits and applications.

Additional Details:

The SPX3940AU-3.3 is commonly used in embedded systems, portable electronics, and industrial applications where a stable 3.3V supply is required. Its technical specifications include low dropout voltage, high output accuracy, and protection features. It is typically available in surface-mount packages like TO-252 and TO-263 for easy integration onto PCBs. The SPX3940AU-3.3 helps ensure reliable and efficient operation in a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess