EN
  • EN
  • DE

SPX1117M3-5.0/TR

Part No SPX1117M3-5.0/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 800mA Low Dropout Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1258216-SPX1117M3-5.0/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPX1117M3-5.0/TR CAD Model

Description

The SPX1117M3-5.0/TR is a low-dropout (LDO) voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to provide a stable and regulated 5.0V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This LDO regulator is commonly used in various electronic devices to power microcontrollers, memory chips, and other sensitive components.

Applications

  • Microcontroller Power Supplies: Provides a stable 5.0V supply for microcontrollers in embedded systems.
  • Memory Chip Power Supplies: Powers memory chips, ensuring reliable data storage and retrieval.
  • Post Regulation for Switching Regulators: Used after switching regulators to reduce ripple and noise.
  • Battery-Powered Devices: Regulates voltage in portable devices such as smartphones, tablets, and laptops.
  • Linear Power Supplies: Used as a linear regulator in power supplies.

Features

  • Low Dropout Voltage: Maintains regulation with input voltages close to the output voltage.
  • 5.0V Fixed Output Voltage: Provides a stable and accurate 5.0V output.
  • Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Surface Mount Package: Available in a compact SOT-223 surface mount package.

Benefits

  • Stable and Regulated Output: Provides a consistent and reliable voltage supply for sensitive components.
  • Efficient Power Conversion: Minimizes power loss due to its low dropout voltage.
  • Protection Against Overcurrent and Overheating: Enhances the reliability and longevity of electronic devices.
  • Easy to Integrate: Simple to use with minimal external components required.
  • Small Footprint: Compact SOT-223 package saves board space.

Additional Details

The SPX1117M3-5.0/TR is a 5.0V fixed output LDO regulator in a SOT-223 package. The "/TR" suffix typically indicates that the device is provided on tape and reel for automated assembly. The regulator requires a minimum input voltage above the dropout voltage to maintain regulation. It is recommended to use bypass capacitors at the input and output to improve stability and reduce noise. The SOT-223 package provides good thermal performance, allowing the regulator to dissipate heat effectively. This LDO regulator is suitable for a wide range of applications where a stable and regulated 5.0V supply is needed. For detailed specifications, application circuits, and performance characteristics, refer to the device datasheet provided by Exar Corporation (formerly Sipex Corporation). The datasheet provides valuable information on the device's electrical characteristics, thermal performance, and application recommendations.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,374 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess