EN
  • EN
  • DE

SPX1086AT-5.0

Part No SPX1086AT-5.0
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258196-SPX1086AT-5.0
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX1086AT-5.0 CAD Model

Description

The SPX1086AT-5.0 is a 1.5A low dropout (LDO) positive voltage regulator manufactured by Sipex (now Exar). It is designed to provide a stable and regulated 5.0V output voltage with a minimal voltage difference between the input and output. The device is ideal for applications requiring efficient voltage regulation with low power dissipation, especially in battery-powered or portable devices.

Applications:

  • Microprocessor power supplies: Providing a stable 5V supply for microprocessors and microcontrollers.
  • Motherboard applications: Regulating the 5V rail for various components.
  • Hard disk drives: Powering and regulating voltage for HDDs.
  • Post regulators for switching supplies: Cleaning up and stabilizing the output voltage of switching power supplies.
  • Battery chargers: Regulating voltage for charging batteries.
  • High-efficiency linear regulators: General purpose voltage regulation where efficiency is important.

Features:

  • Fixed 5.0V output: Provides a precise and stable 5.0V output voltage.
  • 1.5A output current capability: Delivers up to 1.5A of current to the load.
  • Low dropout voltage: Maintains regulation with a minimal input-output voltage differential.
  • Internal current limiting: Protects the regulator from overcurrent conditions.
  • Thermal shutdown protection: Prevents damage from overheating.
  • Reverse battery protection: Protects the regulator from damage due to reverse polarity (depending on the specific implementation).

Benefits:

  • Stable and reliable 5V supply: Ensures consistent performance of connected devices.
  • High efficiency: Low dropout voltage minimizes power loss and heat dissipation, increasing efficiency.
  • Overload protection: Internal current limiting and thermal shutdown enhance reliability and prevent damage.
  • Easy to use: Requires minimal external components for operation.
  • Wide input voltage range: Accommodates a variety of input voltage sources.

Additional Details:

The SPX1086AT-5.0 is typically available in a TO-220 package, allowing for efficient heat dissipation. A heat sink may be required depending on the operating conditions and output current. An external output capacitor is generally required for stability; consult the datasheet for recommended values and types. The datasheet provides detailed electrical characteristics, timing diagrams, and application circuit examples.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess