EN
  • EN
  • DE

SP4412ACU

Part No SP4412ACU
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975165-SP4412ACU
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP4412ACU CAD Model

Description

The SP4412ACU is a dual full-duplex RS-485 transceiver manufactured by Sipex Corporation (now part of Exar Corporation). This device is designed for robust serial communication in harsh industrial environments. RS-485 is a standard for serial communication that allows for long-distance, high-speed data transmission over a twisted-pair cable. The SP4412ACU provides the necessary interface between a microcontroller or UART and an RS-485 bus.

Applications:

  • Industrial Automation: Used in industrial automation systems for communication between PLCs, sensors, and actuators.
  • Motor Control: Employed in motor control systems for controlling motor speed, position, and torque.
  • Building Automation: Utilized in building automation systems for controlling lighting, HVAC, and security systems.
  • Networking: Integrated into network devices for long-distance serial communication.
  • Remote Monitoring: Used in remote monitoring systems for transmitting data from remote sensors to a central control station.

Features:

  • Dual Transceivers: Contains two independent RS-485 transceivers in a single package.
  • Full-Duplex Operation: Supports simultaneous transmission and reception of data.
  • High Data Rate: Supports data rates up to 10 Mbps.
  • Low Power Consumption: Consumes relatively low power, making it suitable for battery-powered applications.
  • Short-Circuit Protection: Provides short-circuit protection to prevent damage from wiring faults.

Benefits:

  • Increased System Reliability: Enhances system reliability by providing robust communication over long distances.
  • Reduced Wiring Costs: Reduces wiring costs by allowing multiple devices to share a single twisted-pair cable.
  • Improved Noise Immunity: Offers improved noise immunity compared to other serial communication standards.
  • Simplified System Design: Simplifies system design by providing a standard interface for RS-485 communication.
  • Enhanced Flexibility: Provides flexibility in system design by supporting both full-duplex operation and high data rates.

For detailed technical specifications, including voltage levels, driver output current, and pinout, refer to the official datasheet from Exar Corporation (formerly Sipex).

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess