The SP3485 is a +3.3V low power half-duplex RS-485 transceiver designed for operation in industrial and instrumentation applications. This transceiver features robust protection against overvoltages and ESD, making it suitable for harsh environments. It is characterized for operation over the industrial temperature range of -40°C to +85°C.
Applications:
- Low Power RS-485 Networks
- Industrial Control Systems
- Building Automation
- Security Systems
- Point-of-Sale (POS) Terminals
- Instrumentation
Features:
- +3.3V Single Supply Operation
- Low Power Consumption
- Half-Duplex RS-485 Transceiver
- Data Rate up to 10Mbps
- Driver Output Short-Circuit Protection
- Receiver Input Overvoltage Protection: ±7V
- Thermal Shutdown Protection
- Available in SOIC-8 and MSOP-8 Packages
Benefits:
- Reduced Power Consumption: Operates at 3.3V, contributing to energy efficiency in battery-powered or low-power applications.
- Robust Protection: Provides protection against overvoltages and ESD, enhancing reliability in harsh industrial environments.
- High Data Rate: Supports data rates up to 10Mbps, enabling fast and efficient communication.
- Compact Design: Available in small packages, saving valuable board space.
- Simplified System Design: Integrated features like short-circuit protection and thermal shutdown simplify the design process and improve system reliability.
Additional Details:
The SP3485 utilizes a half-duplex communication scheme, meaning that it can only transmit or receive data at a time, but not both simultaneously. The driver and receiver enable pins provide flexibility in controlling the transceiver's operation. The device's low power consumption makes it ideal for battery-powered applications. The SP3485 is typically used in conjunction with a microcontroller to implement RS-485 communication in various industrial and commercial systems. It meets or exceeds the requirements of TIA/EIA-485 standards.