EN
  • EN
  • DE

SP3232EBEP

Part No SP3232EBEP
Manufacturer Sipex Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description True +3.0V to +5.5V RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257194-SP3232EBEP
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian SP3232EBEP CAD Model

Description

The SP3232EBEP is an RS-232 transceiver IC manufactured by Sipex Corporation (now part of Exar). It's designed to convert single-ended RS-232 signals to and from TTL/CMOS logic levels. This device is commonly used in applications requiring serial communication between a microcontroller or computer and peripherals using the RS-232 standard.

Applications:

  • Serial communication in embedded systems
  • Connecting microcontrollers to RS-232 devices
  • Computer serial ports
  • Diagnostic equipment
  • Data acquisition systems

Features:

  • RS-232 Transceiver
  • Meets or Exceeds TIA/EIA-232-F Standards
  • Operates from a single +3.0V to +5.5V power supply
  • Low Power Consumption
  • Small Footprint Package (e.g., SSOP, TSSOP)

Benefits:

  • Provides a reliable interface between RS-232 devices and logic circuits.
  • Simplified system design with integrated transceiver.
  • Low power consumption extends battery life in portable applications.
  • Compact size allows for use in space-constrained designs.
  • Meets industry standards for reliable communication.

Additional Details:

The SP3232EBEP integrates the necessary charge pump circuitry to generate the RS-232 voltage levels (typically ±10V) from a single 3V to 5.5V supply. This eliminates the need for external high-voltage power supplies. The device typically supports data rates up to 250 kbps. The datasheet specifies key parameters such as supply voltage range, input threshold levels, output voltage levels, and power consumption. It's crucial to operate the device within its specified ratings to ensure proper operation. The SP3232EBEP provides protection against electrostatic discharge (ESD) on the RS-232 I/O pins. The device is typically available in a surface-mount package, such as SSOP or TSSOP. Proper PCB layout is essential to minimize noise and ensure reliable communication. The SP3232EBEP is often used in conjunction with microcontrollers and UARTs (Universal Asynchronous Receiver/Transmitters) to implement serial communication protocols.

The device requires external capacitors for the charge pump circuitry. The datasheet provides guidance on selecting appropriate capacitor values based on the operating voltage and desired performance. The SP3232EBEP is a popular choice for RS-232 communication due to its low power consumption, small size, and ease of use. The RS-232 standard specifies the electrical characteristics and protocol for serial communication between devices.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8986 $116.8180
200+ $0.8709 $174.1800
275+ $0.8432 $231.8800
355+ $0.8143 $289.0765
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess