EN
  • EN
  • DE

SP3222BET

Part No SP3222BET
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description True +3.0V to +5.5V RS-232 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257120-SP3222BET
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian SP3222BET CAD Model

Description

The SP3222BET is a 3.3V powered RS-232 transceiver solution from Sipex Corporation. It is designed to meet demanding RS-232 communication requirements in various applications. This transceiver integrates two transmitters and two receivers, making it suitable for applications requiring multiple serial communication channels.

Applications:

  • Notebook and Laptop Computers: Enabling serial communication with external devices.
  • Handheld Devices: Providing RS-232 connectivity for PDAs, GPS units, and other portable devices.
  • Industrial Control Systems: Facilitating communication between controllers and peripheral devices.
  • Point-of-Sale (POS) Equipment: Supporting serial communication with barcode scanners, printers, and other POS peripherals.
  • Embedded Systems: Integrating RS-232 communication into custom-designed embedded systems.

Features:

  • Meets EIA/TIA-232 and V.28/V.24 Specifications: Ensures compatibility with standard RS-232 communication protocols.
  • Low Power Operation: Consumes minimal power, making it suitable for battery-powered applications.
  • 3.3V Single Supply Operation: Simplifies power supply design and reduces system cost.
  • Two Transmitters and Two Receivers: Provides two independent RS-232 communication channels.
  • Data Rates up to 250kbps: Supports high-speed serial communication.
  • Small Footprint Package: Available in compact TSSOP and SSOP packages for space-constrained applications.
  • ±15kV ESD Protection: Offers robust protection against electrostatic discharge events.

Benefits:

  • Reliable RS-232 Communication: Ensures reliable data transmission and reception in various environments.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified System Design: Single supply operation reduces the complexity of power supply design.
  • Increased System Integration: Small footprint packages enable integration into compact systems.
  • Enhanced System Protection: ESD protection prevents damage to the transceiver and connected devices.
  • Cost-Effective Solution: Provides a cost-effective solution for RS-232 communication needs.

Technical Specifications:

The SP3222BET operates from a 3.3V power supply. It features a data rate of up to 250kbps and meets EIA/TIA-232 and V.28/V.24 specifications. The transceiver provides ±15kV ESD protection on the RS-232 I/O pins. The supply current is typically in the range of a few milliamperes during operation and microamperes during shutdown. It's available in TSSOP and SSOP packages. Input voltage range is generally from -0.3V to VCC +0.3V.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess