EN
  • EN
  • DE

SP3220UEY

Part No SP3220UEY
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description High Speed +3.0V to +5.5V RS-232 Driver/Receiver Pair
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257113-SP3220UEY
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3220UEY CAD Model

Description

The SP3220UEY is a RS-232 transceiver from Sipex Corporation, designed to provide a complete serial port interface solution. It's commonly used in applications requiring reliable communication over RS-232 links, such as connecting computers to peripherals or industrial control systems.

Applications:

  • Computer Serial Ports: Providing RS-232 connectivity for desktop and laptop computers.
  • Industrial Control Systems: Facilitating communication between control systems and peripherals.
  • Point-of-Sale (POS) Systems: Connecting POS terminals to barcode scanners and receipt printers.
  • Modems: Interfacing with external modems for data communication.
  • Embedded Systems: Adding RS-232 communication capabilities to embedded devices.

Features:

  • RS-232 Transceiver: Provides a complete RS-232 interface with integrated drivers and receivers.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply.
  • High Data Rates: Supports data rates up to 250 kbps.
  • Low Power Consumption: Optimized for low-power applications.
  • ESD Protection: Integrated ESD protection to protect against electrostatic discharge.
  • Small Outline Package (SOP): Available in a compact SOP package for space-saving designs.
  • Meets or Exceeds TIA/EIA-232 Standards: Ensures compatibility with RS-232 communication standards.

Benefits:

  • Reliable Communication: Provides a robust and reliable RS-232 interface.
  • Easy Integration: Single 3.3V power supply simplifies design and integration.
  • ESD Protection: Protects against damage from electrostatic discharge.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Compact Design: SOP package allows for high-density board layouts.

The SP3220UEY RS-232 transceiver offers a reliable and efficient solution for serial communication needs. Its low power consumption, ESD protection, and compact package make it a popular choice for a wide range of applications, from computer peripherals to industrial control systems.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess