EN
  • EN
  • DE

SP3220EEA

Part No SP3220EEA
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +3.0V to +5.5V RS-232 Driver/Receiver Pair
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257102-SP3220EEA
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3220EEA CAD Model

Description

The SP3220EEA is a RS-232 transceiver from Sipex Corporation (now Exar Corporation). It is designed to interface between a UART (Universal Asynchronous Receiver/Transmitter) and an RS-232 serial port, providing the necessary voltage level translation and signal buffering. This device is commonly used in various communication and data acquisition applications.

Applications

  • Serial Communication: Used in devices requiring RS-232 communication, such as PCs, modems, and data loggers.
  • Data Acquisition Systems: Employed in systems that collect data from RS-232 devices.
  • Embedded Systems: Utilized in embedded systems for serial communication with external devices.
  • Industrial Control Systems: Used in industrial equipment that communicates over RS-232.
  • Point-of-Sale (POS) Systems: Utilized in POS systems for connecting peripherals such as barcode scanners and printers.

Features

  • RS-232 Transceiver: Provides the necessary voltage level translation for RS-232 communication.
  • Single 3.3V Supply: Operates from a single 3.3V power supply.
  • Low Power Consumption: Minimizes power consumption in various applications.
  • Enhanced ESD Protection: Protects against electrostatic discharge (ESD).
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Easy RS-232 Interface: Simplifies the integration of RS-232 communication into electronic devices.
  • Wide Compatibility: Compatible with a variety of UARTs and RS-232 devices.
  • Power Efficiency: Reduces power consumption, suitable for battery-powered applications.
  • Robust Protection: Protects against ESD events, ensuring reliable operation.
  • Compact Design: Suitable for small and portable devices.

Additional Details

The SP3220EEA features a data rate of up to 250 kbps. It typically includes integrated charge pumps to generate the necessary RS-232 voltage levels from a single 3.3V supply. The device includes enhanced ESD protection, which is essential for preventing damage from electrostatic discharge events. It is available in various package options, making it versatile for different design requirements. The SP3220EEA is a reliable and efficient solution for implementing RS-232 communication in a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5396 $51.2620
230+ $0.4428 $101.8440
350+ $0.4289 $150.1150
485+ $0.4151 $201.3235
625+ $0.4013 $250.8125
835+ $0.3597 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,897 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess