EN
  • EN
  • DE

SM2A12NSUC-TRG

Part No SM2A12NSUC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838024-SM2A12NSUC-TRG
Ultra Librarian 3D Model Ultra Librarian SM2A12NSUC-TRG CAD Model

Description

The SM2A12NSUC-TRG is an N-Channel enhancement mode MOSFET manufactured by Sinopower Semiconductor. It is designed for efficient power management and switching applications.

Applications:

  • DC-DC Converters: Used in DC-DC converters to enhance power efficiency.
  • Load Switching: Suitable for switching various types of loads in electronic circuits.
  • Power Management: Incorporated into power management systems to control power distribution.
  • Motor Control: Used in motor control circuits for efficient motor operation.

Features:

  • N-Channel MOSFET: Provides efficient low-side switching.
  • Enhancement Mode: Requires a positive gate-source voltage for activation.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency switching.
  • Surface Mount Package: Designed for easy PCB mounting.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation, increasing efficiency.
  • Compact Size: The surface mount package reduces board space requirements.
  • Reliable Performance: Ensures stable and consistent operation in diverse conditions.
  • Simple Design: Easy gate drive requirements simplify circuit design.

Additional Details:

The SM2A12NSUC-TRG is commonly used in applications such as portable electronics, power adapters, and battery management systems where power efficiency and size are critical. The MOSFET's low gate charge and rapid switching capabilities enhance its efficiency. Important electrical specifications, including drain-source voltage, gate-source voltage, and continuous drain current, should be confirmed using the official Sinopower datasheet to ensure proper application and design. This component is engineered to reduce power loss and improve thermal performance, making it a dependable choice for various applications.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess