Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838022-SM2607CSCC-TRG
Ultra Librarian 3D Model Ultra Librarian SM2607CSCC-TRG CAD Model

Description

The SM2607CSCC-TRG is a P-Channel enhancement mode MOSFET from Sinopower Semiconductor. It is designed for high-efficiency power management applications.

Applications:

  • Load Switching: Ideal for applications where a P-Channel MOSFET is needed to switch a load.
  • Power Management: Used in various power management circuits for efficient power distribution.
  • DC-DC Converters: Can be implemented in DC-DC converters to improve overall efficiency.
  • Battery Management Systems: Used in battery management systems for charge and discharge control.

Features:

  • P-Channel MOSFET: Offers efficient high-side switching.
  • Enhancement Mode: Requires a gate-source voltage to turn on.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Enables efficient switching operations.
  • Surface Mount Package: Facilitates easy mounting on PCBs.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency.
  • Compact Size: Small surface mount package saves board space.
  • Reliable Performance: Designed for stable and consistent performance in various applications.
  • Ease of Use: Simple gate drive requirements simplify circuit design.

Additional Details:

The SM2607CSCC-TRG is typically used in portable devices, power adapters, and other applications where power efficiency and size are critical. It features a low gate charge and fast switching speeds, contributing to its efficiency. The specific electrical characteristics, such as drain-source voltage, gate-source voltage, and continuous drain current, should be verified from the official Sinopower datasheet to ensure proper application and design parameters are met. This MOSFET is designed to minimize power loss and improve thermal performance.

You May Also Be Interested in

SILEGO
Lowest to €0.9961
ECAD model for SLG3NB314VTR
TDK Corporation
Lowest to €0.9545
ECAD model for SLF12575-220M4R0-PF
Artesyn Embedded Technologies
Lowest to €19.0891
ECAD model for SIL06C-12SADJ-VY
TDK Corporation
Need more? Email Us
ECAD model for SLF12575T-3R9M6R7APF
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-15
Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
ALPS Electric
Need more? Email Us
ECAD model for SK5AH10030
SILEGO
Need more? Email Us
ECAD model for SLG4X4955V
Mitsubishi
Lowest to €0.5232
ECAD model for SIM-SL-8P-1.5-E1500

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ €0.9999 €49.9954
115+ €0.8205 €94.3539
175+ €0.7949 €139.1005
240+ €0.7692 €184.5986
310+ €0.7436 €230.5012
410+ €0.6666 €273.3208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention