Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837982-SM1105NSV
Ultra Librarian 3D Model Ultra Librarian SM1105NSV CAD Model

Description

The SM1105NSV is an N-Channel enhancement mode power MOSFET manufactured by Sinopower Semiconductor. This MOSFET is designed for high-efficiency power switching applications due to its low on-resistance (RDS(on)) and fast switching speed. It's commonly used in various power management circuits to improve overall system efficiency and performance.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion circuits in various electronic devices.
  • Load Switching: Employed as a high-side or low-side switch to control power to various loads.
  • Motor Control: Utilized in motor drive circuits for efficient speed and torque control.
  • Power Management: Integrated in power management systems for efficient power distribution.
  • Battery Management Systems (BMS): Used for battery charging and discharging control.

Features

  • N-Channel Enhancement Mode: Allows for easy driving and control with a positive gate voltage.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Logic Level Gate Drive: Can be driven directly from logic level signals (e.g., 5V or 3.3V).
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards for lead-free manufacturing.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation and improves overall efficiency.
  • Simple Driving Circuitry: Logic level gate drive simplifies the driver circuit design.
  • Fast Switching: Reduces switching losses, allowing for higher frequency operation.
  • Compact Design: Available in compact packages suitable for space-constrained applications.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.

This MOSFET is typically used with appropriate gate driver circuitry and heat sinking (if necessary) to ensure optimal performance and thermal management. Its low on-resistance makes it suitable for applications requiring high current and low voltage drop. It is often found in power supplies, adapters, and other power electronic devices. The specific package type (e.g., SOP, TO-252) will influence the thermal performance and mounting requirements. Consult the datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information.

You May Also Be Interested in

Box Partners
2 MIL PALLET COVERS, 54"X44"X72"
Need more? Email Us
ECAD model for PC112
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
Texas Instruments
Lowest to $1.3577
ECAD model for LM73CIMK-0PB
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG
Heraeus
Lowest to $3.5528
ECAD model for PT1000B
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
Hynix Semiconductor
Need more? Email Us
ECAD model for YACF4F1C9SCC-060A
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3829 $65.0930
415+ $0.3144 $130.4760
640+ $0.3040 $194.5600
880+ $0.2949 $259.5120
1,140+ $0.2846 $324.4440
1,525+ $0.2548 $388.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 75,000 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention