EN
  • EN
  • DE

SIM900

Part No SIM900
Manufacturer Simcom
Catalog RF Misc ICs and Modules
Description Quad-Band GSM/GPRS Module 68-Pin SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Simcom
Win Source Part Number 323939-SIM900
Family Name SIM900
Introduction Date October 01, 2012
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIM900 CAD Model

Description

The Simcom SIM900 is a compact and reliable Quad-Band GSM/GPRS module. It is a complete solution for voice, SMS, and data transmission, making it suitable for a wide range of applications requiring wireless connectivity. This module integrates all essential components, including the baseband processor, RF transceiver, and power management circuitry, into a small form factor, simplifying design and reducing overall system cost.

Applications

  • Remote monitoring
  • Security systems
  • Tracking devices
  • Automotive applications
  • Industrial automation

Features

  • Quad-Band GSM/GPRS (850/900/1800/1900MHz)
  • GPRS multi-slot class 10/8
  • GPRS mobile station class B
  • Embedded TCP/IP protocol stack
  • Multiple interfaces (UART, SIM card)
  • Low power consumption

Benefits

  • Global coverage with Quad-Band support
  • Reliable wireless connectivity for various applications
  • Easy integration into existing systems
  • Remote monitoring and control
  • Cost-effective solution for M2M applications

Additional Details

The SIM900 supports voice calls, SMS messaging, and GPRS data communication. It features a UART interface for communication with a microcontroller, as well as a SIM card interface for connecting to the cellular network. The embedded TCP/IP protocol stack simplifies network communication and reduces the need for complex software development. The module's compact size facilitates integration into space-constrained devices.

The SIM900 operates on the GSM/GPRS network, providing connectivity for voice, data, and SMS services. GPRS is a packet-switching technology, offering "always-on" internet connectivity. SMS functionality allows for sending short messages for remote control or status updates. The SIM900 is designed for low power consumption, making it suitable for battery-powered devices. The module operates in the 850MHz, 900MHz, 1800MHz and 1900MHz bands.

Before using the SIM900, it's important to connect an external antenna for optimal signal strength. The module requires a SIM card from a compatible cellular network provider. Detailed technical specifications, including power consumption, RF performance, and interface details, can be found in the Simcom SIM900 datasheet.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.2268 $104.4536
3+ $42.8528 $128.5584
5+ $41.5130 $207.5650
6+ $40.1744 $241.0464
8+ $38.8357 $310.6856
10+ $34.8175 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,628 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess