EN
  • EN
  • DE

HMC934LP5E

Part No HMC934LP5E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description RF 400 DEG PHASE SHIFTER 32QFN / RF IC Phase Shifter General Purpose 1GHz ~ 2GHz 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Obsolete
Function Phase Shifter
Frequency 1GHz ~ 2GHz
RF Type General Purpose
Secondary Attributes -
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC934
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353605-HMC934LP5E
Ultra Librarian 3D Model Ultra Librarian HMC934LP5E CAD Model

Description

Introducing the HMC934LP5E from Analog Devices Inc.

The HMC934LP5E is a state-of-the-art passive double balanced mixer designed by Analog Devices Inc., a leader in high-performance analog technology. This mixer is part of the Hittite microwave product line and is engineered to provide exceptional RF performance and versatility across a wide range of applications.

Key Features

  • Frequency Range: The HMC934LP5E operates over a broad frequency range, with an RF and LO frequency from 12 GHz to 24 GHz and an IF frequency from DC to 3.5 GHz, making it suitable for a variety of high-frequency applications.
  • Conversion Loss: This mixer boasts a low conversion loss, typically 9 dB, which ensures efficient signal conversion and minimal signal degradation.
  • LO/RF Isolation: With impressive LO/RF isolation of 45 dB, the HMC934LP5E effectively minimizes leakage between the local oscillator and the RF signal, enhancing signal integrity.
  • Input IP3: The input third-order intercept (IP3) of 25 dBm provides robust linearity, which is crucial for maintaining signal fidelity in complex RF environments.
  • Package: Housed in a compact 5x5 mm QFN SMT package, the HMC934LP5E is designed for easy integration into space-constrained designs without compromising performance.

Applications

The versatility of the HMC934LP5E makes it an ideal choice for a variety of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Equipment and Sensors
  • Satellite Communications

Performance and Quality

Analog Devices Inc. is renowned for its commitment to quality and performance, and the HMC934LP5E is no exception. It delivers outstanding reliability and consistency, which is essential for professional-grade communication systems and sophisticated electronic equipment.

Whether you're designing for commercial telecommunications infrastructure, aerospace and defense electronics, or precision test and measurement setups, the HMC934LP5E offers the performance and quality that engineers and designers have come to expect from Analog Devices Inc.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website to ensure the HMC934LP5E meets your project's requirements.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess