EN
  • EN
  • DE

SMBT1265LT1

Part No SMBT1265LT1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 328266-SMBT1265LT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBT1265LT1 CAD Model

Description

ON Semiconductor SMBT1265LT1 Bipolar Transistor

The ON Semiconductor SMBT1265LT1 is a high-performance NPN bipolar transistor designed to meet the stringent requirements of modern electronic circuits. This versatile component is well-suited for a wide range of applications, including switching and amplification in industrial, commercial, and consumer electronics.

The SMBT1265LT1 features a collector-emitter voltage (VCEO) of 65V, which makes it capable of handling moderate power levels in electronic circuits. Its collector current (IC) rating of 800mA allows it to drive larger loads, making it an excellent choice for power management tasks. Additionally, the device boasts a collector-base voltage (VCBO) of 80V and an emitter-base voltage (VEBO) of 5V.

With a transition frequency (fT) of 100MHz, the SMBT1265LT1 is also suitable for high-frequency applications, providing the necessary speed for signal processing and RF amplification. Its low collector-emitter saturation voltage ensures high efficiency and reduced power loss during operation, which is crucial for power-sensitive designs.

ON Semiconductor has packaged the SMBT1265LT1 in a compact SOT-23 surface-mount package, which allows for high-density mounting and is ideal for space-constrained applications. The small footprint of the SOT-23 package makes it a perfect fit for portable devices where space and weight are at a premium.

The device also features excellent current gain characteristics, with a minimum DC current gain (hFE) of 100 at a collector current of 10mA, ensuring reliable performance even in circuits with varying current conditions. This characteristic is particularly important for analog signal amplification, where consistent gain is essential for maintaining signal integrity.

ON Semiconductor's commitment to quality is evident in the SMBT1265LT1, which is designed to offer both high reliability and durability under a wide range of environmental conditions. The transistor is also characterized for safe operation at collector currents up to 800mA, providing designers with a robust component that can withstand the rigors of daily use.

In summary, the SMBT1265LT1 from ON Semiconductor is a versatile and reliable NPN bipolar transistor that offers a balanced mix of voltage and current handling capabilities, high frequency response, and efficient operation, all packed into a small, surface-mount package. It is an excellent choice for designers looking to create compact, high-performance electronic products.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess