EN
  • EN
  • DE

SST25VF080B-80-4C-S2AF

Part No SST25VF080B-80-4C-S2AF
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 8 Mbit SPI Serial Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259764-SST25VF080B-80-4C-S2AF
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF080B-80-4C-S2AF CAD Model

Description

The SST25VF080B-80-4C-S2AF is a Serial Quad I/O (SQI) Flash memory device from Silicon Storage Technology (SST). This device offers a storage capacity of 8 Mbit and is designed for high-performance and low-power applications. It utilizes a 4-wire SPI interface, supporting standard SPI, Dual SPI, and Quad SPI operation, which allows for increased data throughput compared to standard SPI devices.

Applications

  • Storing program code and data in embedded systems requiring fast boot-up times.
  • Storing configuration settings in network devices.
  • Storing audio, video, and image data in multimedia applications.
  • Firmware storage in consumer electronics such as set-top boxes and digital TVs.
  • Wireless communication devices for storing over-the-air (OTA) updates.

Features

  • Density: 8 Mbit (1 Mbyte)
  • Interface: SPI, Dual SPI, Quad SPI
  • Clock Frequency: Up to 80 MHz
  • Supply Voltage: 2.7-3.6V
  • Erase Capability: Uniform 4KB Sectors, Uniform 32KB Blocks, Uniform 64KB Blocks, Chip Erase
  • Write Protection: Software and Hardware Write Protection
  • Endurance: 100,000 Program/Erase Cycles (Typical)
  • Data Retention: 100 Years (Typical)
  • Package Options: 8-pin SOIC, 8-pin TSSOP, 8-pad WSON

Benefits

  • High Performance: Quad SPI interface allows for faster data transfer rates, improving system performance.
  • Low Power Consumption: Efficient power management for extended battery life in portable devices.
  • Flexible Architecture: Supports various sector and block erase sizes for optimized memory management.
  • Enhanced Security: Software and hardware write protection features prevent unauthorized data modification.
  • Compact Size: Small package options allow for integration into space-constrained applications.

The SST25VF080B-80-4C-S2AF provides excellent performance and reliability for a wide range of embedded applications. The device supports a variety of operating modes to optimize power consumption and performance. It also incorporates advanced security features to protect stored data from unauthorized access. The uniform sector and block erase options provide flexibility in memory management, allowing for efficient utilization of the memory space. Its high endurance ensures that the device can withstand numerous program and erase cycles, making it suitable for applications that require frequent data updates. The device also offers fast program and erase times, which contribute to overall system efficiency.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess