EN
  • EN
  • DE

LM4140ACM-.0

Part No LM4140ACM-.0
Manufacturer National Semiconductor (TI)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 754281-LM4140ACM-.0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4140ACM-.0 CAD Model

Description

The LM4140ACM-.0 is a precision low dropout (LDO) voltage regulator manufactured by Texas Instruments (formerly National Semiconductor). It is designed to provide a stable and accurate output voltage from a wide range of input voltages, making it suitable for various applications where a regulated power supply is required.

Applications:

  • Battery-powered devices
  • Portable equipment
  • Post-regulation for switching power supplies
  • Instrumentation
  • Data acquisition systems
  • Sensor applications

Features:

  • Low dropout voltage: Operates with a small difference between the input and output voltage, maximizing efficiency.
  • High accuracy: Provides a stable and precise output voltage, ensuring reliable operation of downstream circuits.
  • Low quiescent current: Minimizes power consumption, extending battery life in portable devices.
  • Stable with ceramic output capacitors: Allows for the use of small, low-cost ceramic capacitors.
  • Overcurrent protection: Protects the regulator from damage due to excessive output current.
  • Thermal shutdown: Protects the regulator from overheating.

Benefits:

  • Improved system performance: Provides a stable and accurate power supply for sensitive electronic components.
  • Extended battery life: Minimizes power consumption in battery-powered applications.
  • Reduced system cost: Allows for the use of low-cost ceramic capacitors.
  • Enhanced system reliability: Protects the regulator from damage due to overcurrent and overheating.
  • Simplified system design: Reduces the need for external components.

Additional Details:

The LM4140ACM-.0 typically provides a fixed output voltage of 3.0V or an adjustable output voltage using external resistors. The dropout voltage is typically very low, allowing it to operate efficiently even when the input voltage is only slightly higher than the output voltage. It is available in various package options, such as SOT-23 and WSON. This regulator is crucial for providing clean and stable power to sensitive analog and digital circuits in various applications. The low quiescent current is particularly important in battery-powered devices where minimizing power consumption is critical. The overcurrent protection and thermal shutdown features enhance the reliability and robustness of the system. It is widely used in portable devices, instrumentation, and data acquisition systems to ensure stable and reliable operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess