EN
  • EN
  • DE

SSM4423GM

Part No SSM4423GM
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT-MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259533-SSM4423GM
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM4423GM CAD Model

Description

The SSM4423GM is an N-Channel enhancement mode MOSFET manufactured by Silicon Standard Corp. It is designed for low voltage applications requiring efficient power management and load switching, such as in portable devices and battery-powered systems.

Applications

  • Load Switching: Controls the power supply to different loads in electronic devices.
  • Power Management: Efficiently manages power distribution in portable systems.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power conversion.
  • Battery Management Systems (BMS): Integrated into BMS circuits for battery charging and discharging.
  • LED Lighting: Drives and controls LED lighting systems efficiently.

Features

  • N-Channel Enhancement Mode: Provides efficient switching with a positive gate-source voltage.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation in power conversion applications.
  • Low Gate Charge (Qg): Reduces the driving power requirements, simplifying gate drive circuits.
  • Small Surface Mount Package: Allows for compact designs and efficient PCB utilization.
  • Avalanche Rated: Provides robustness against voltage transients and inductive loads.

Benefits

  • High Efficiency: Low RDS(on) minimizes power dissipation, leading to increased efficiency.
  • Compact Design: Small package allows for use in space-constrained applications like portable devices.
  • Reliable Performance: Avalanche rating ensures robust operation and protection against voltage spikes.
  • Simplified Driving Circuitry: Low gate charge simplifies gate driving requirements, reducing circuit complexity.
  • High-Speed Switching: Fast switching allows for efficient operation in high-frequency power conversion circuits.

Additional Details

The SSM4423GM is typically available in a surface mount package, such as a SOP-8 or similar. It is crucial to consider thermal management when employing the SSM4423GM in high-power applications. The datasheet provides extensive information on the MOSFET's electrical characteristics, including RDS(on), gate charge, and breakdown voltage, as well as thermal resistance and safe operating area. Proper PCB layout techniques, including adequate heat sinking and decoupling capacitors, are essential for maximizing performance and reliability. Its low on-resistance and fast switching characteristics make it suitable for use in a variety of power management and switching applications in portable and battery-powered devices.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess