EN
  • EN
  • DE

LT1675CS8-1#PBF

Part No LT1675CS8-1#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO MULTIPLEXER 8SOIC / Video Multiplexer IC Logic 8-SO Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Multiplexer
Applications Professional Video
Control Interface Logic
Voltage - Supply 4V ~ 6V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1675
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 193949-LT1675CS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT1675CS8-1#PBF CAD Model

Description

The LT1675CS8-1#PBF is a high-performance, integrated circuit from Analog Devices Inc., designed for advanced video and high-speed signal processing applications. This robust component is part of a family of versatile, multiplexing amplifiers that offer precision and reliability for a range of electronic devices.

Key Features

  • High-Speed Operation: The LT1675CS8-1#PBF is optimized for rapid signal processing, making it ideal for video and other high-frequency applications.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps maintain low operational costs and minimizes heat generation.
  • Wide Voltage Range: It operates across a broad range of voltages, providing flexibility in various power supply scenarios.
  • Advanced Multiplexing: With its built-in multiplexing capabilities, the LT1675CS8-1#PBF can handle multiple signal inputs, simplifying circuit design and enhancing performance.

Applications

The versatility of the LT1675CS8-1#PBF makes it suitable for a wide array of applications, including:

  • Video switching and signal routing
  • Data acquisition systems
  • Test equipment and instrumentation
  • Communication systems
  • Medical imaging devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1675CS8-1#PBF is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability across various conditions. The product comes in a compact surface-mount package, which is suitable for dense PCB layouts and offers robustness in physical installations.

Technical Specifications

Parameter Value Part Number LT1675CS8-1#PBF Manufacturer Analog Devices Inc. Package/Case SO-8 Operating Temperature -40°C to +85°C

For detailed product specifications, technical documents, and application notes, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess