EN
  • EN
  • DE

SIL9185ACTU

Part No SIL9185ACTU
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323845-SIL9185ACTU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIL9185ACTU CAD Model

Description

The SIL9185ACTU is a HDMI transmitter from Silicon Labs designed for high-definition video and audio transmission. This device is commonly used in applications where high-quality multimedia content needs to be transmitted, such as DVD players, set-top boxes, and gaming consoles. It supports resolutions up to 1080p, ensuring clear and vibrant image quality. The SIL9185ACTU is compliant with HDMI 1.3 specifications, providing compatibility with a wide range of HDMI-enabled devices.

Applications:

  • DVD Players
  • Set-Top Boxes
  • Gaming Consoles
  • HDTVs
  • AV Receivers

Features:

  • HDMI 1.3 Compliant
  • Supports resolutions up to 1080p
  • Integrated HDCP (High-bandwidth Digital Content Protection)
  • Supports Deep Color
  • Integrated CEC (Consumer Electronics Control)
  • 24-bit true color support
  • Low power consumption
  • Audio support for up to 8 channels

Benefits:

  • Enables high-definition video and audio transmission
  • Ensures compatibility with a wide range of HDMI devices
  • Provides secure content delivery with HDCP support
  • Facilitates low-power designs
  • Simplifies system integration with CEC support
  • Enhanced color depth for improved visual experience

Additional Details:

The SIL9185ACTU supports Deep Color, which allows for more shades of color to be displayed, resulting in a richer and more realistic visual experience. The integrated CEC functionality enables the device to control other HDMI-connected devices, simplifying system operation. The device also supports up to 8 channels of audio, allowing for immersive surround sound. The SIL9185ACTU's low power consumption makes it suitable for use in energy-efficient designs. It is typically packaged in a compact QFN (Quad Flat No-leads) package for easy integration into various electronic devices. The HDMI 1.3 compliance ensures that the SIL9185ACTU can transmit high-definition video and audio signals without any loss of quality. The integrated HDCP support protects copyrighted content from unauthorized copying or distribution. This HDMI transmitter provides a complete solution for high-definition multimedia transmission, making it an ideal choice for a wide range of consumer electronics applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8716 $58.0740
37+ $3.1763 $117.5231
57+ $3.0769 $175.3833
78+ $2.9776 $232.2528
101+ $2.8794 $290.8194
135+ $2.5814 $348.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess