EN
  • EN
  • DE

SI2414-FT

Part No SI2414-FT
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 321090-SI2414-FT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI2414-FT CAD Model

Description

The SI2414-FT is a high-performance, single-chip FSK (Frequency Shift Keying) transceiver from Silicon Labs designed for low-power wireless applications operating in the sub-GHz frequency bands. This transceiver integrates a complete radio transmitter and receiver, along with a modem, making it suitable for various wireless communication systems.

Applications

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless Sensor Networks (WSN)
  • Home Automation
  • Industrial Control and Monitoring

Features

  • Frequency Range: 300-510 MHz
  • Data Rate: Up to 128 kbps
  • Modulation: FSK
  • Low Power Consumption
  • Integrated Modem with Data Handling
  • Programmable Output Power
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • Wake-on-Radio Functionality

Benefits

  • Extended Battery Life: Low power operation extends the battery life in portable applications.
  • Reliable Communication: FSK modulation provides robust and reliable wireless communication.
  • Simplified Design: Integrated modem reduces external component count and simplifies system design.
  • Optimized Performance: AFC and AGC features improve receiver performance under varying signal conditions.
  • Cost-Effective Solution: Single-chip integration reduces overall system cost.

Additional Details

The SI2414-FT transceiver is designed to operate in the license-free sub-GHz frequency range, which offers longer range and better penetration characteristics than higher frequency bands. The integrated modem handles data encoding, decoding, and packet handling, simplifying software development. The programmable output power allows for optimizing the transmission range based on application requirements. The Wake-on-Radio functionality enables the receiver to remain in a low-power sleep mode and wake up automatically upon receiving a valid signal, further extending battery life. The device also incorporates Automatic Frequency Control (AFC) and Automatic Gain Control (AGC) to maintain optimal receiver performance despite variations in signal strength and frequency. The SI2414-FT is a versatile transceiver suitable for a wide range of wireless applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess