EN
  • EN
  • DE

SI5364-BC

Part No SI5364-BC
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322373-SI5364-BC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI5364-BC CAD Model

Description

The SI5364-BC is a highly integrated, low-jitter clock generator and synthesizer from Silicon Labs, designed to meet the demanding requirements of high-performance applications. This device offers a flexible and precise clocking solution by generating multiple, independent frequencies from a single input frequency, minimizing the need for numerous discrete components. Its advanced architecture ensures excellent jitter performance and frequency stability, crucial for maintaining signal integrity in sensitive systems.

Applications:

  • Broadcast Video Equipment: Video encoders, decoders, and other broadcast infrastructure components that rely on stable and low-jitter clocks for accurate signal processing and transmission.
  • High-Speed Data Communication: Optical transport networks (OTN), Synchronous Ethernet (SyncE), and other high-speed serial communication systems where timing accuracy is paramount.
  • Wireless Infrastructure: Base stations, remote radio heads, and other wireless communication devices that require precise timing for signal synchronization and optimal performance.
  • Test and Measurement Equipment: Signal generators, frequency counters, and other test equipment where accurate and stable clock signals are essential for reliable measurements.
  • Data Centers: Servers, storage devices, and network switches within data centers that benefit from clean, low-jitter clock signals for high-speed data processing and transmission.

Features:

  • Multiple Independent Outputs: Generates several independent clock outputs, each programmable to a different frequency, simplifying clock tree design.
  • Ultra-Low Jitter: Delivers exceptional jitter performance, reducing timing errors and improving signal integrity.
  • Frequency Synthesis: Provides flexible frequency synthesis capabilities, allowing for precise clock generation.
  • Fine Frequency Tuning: Enables fine-grained frequency adjustments for optimal system performance.
  • Programmable Output Drivers: Offers programmable output driver strength and signal formats for compatibility with various system requirements.
  • Small Form Factor: Available in a compact package, minimizing board space requirements.

Benefits:

  • Improved Signal Integrity: Low-jitter performance enhances signal integrity, reducing bit error rates and improving overall system reliability.
  • Simplified Clock Tree Design: Integration of multiple clock generation functions reduces the number of discrete components required, simplifying board layout.
  • Reduced BOM Cost: Minimizing the component count leads to lower bill of materials costs.
  • Increased Design Flexibility: Programmable outputs and flexible frequency synthesis capabilities provide greater design flexibility.
  • Enhanced System Performance: Stable and accurate clock signals contribute to improved system performance and stability.

Additional Details:

The SI5364-BC utilizes advanced DSPLL (Digital Signal Processing Phase-Locked Loop) technology to achieve superior jitter performance and frequency stability. It supports various input clock sources and output signal formats. This device offers a comprehensive set of features for demanding clock generation and synthesis applications. Consult the product datasheet for complete technical specifications, including frequency ranges, jitter performance metrics, power consumption characteristics, and package dimensions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess