The STMicroelectronics S1610BH is a robust and versatile Silicon Controlled Rectifier (SCR) designed for high-performance applications requiring phase control operations in AC systems. This SCR is well-suited for a wide range of applications, including motor control, industrial lighting, heating, and power regulation tasks, offering reliability and efficiency in a compact form factor.
Key Features
- Voltage Capability: The S1610BH is capable of withstanding voltages up to 600V, making it suitable for various industrial applications that require high voltage operation.
- Current Rating: With an average on-state current rating of 16A, this SCR can handle significant power levels, ensuring stable performance in demanding situations.
- Gate Trigger Current: The device has a specified gate trigger current (Igt) that ensures reliable triggering of the SCR at a defined current level.
- Thermal Resistance: The SCR features a low thermal resistance, allowing for efficient heat dissipation and contributing to a longer lifespan and reliable operation under high-temperature conditions.
- Package Type: Encased in a TO-220AB package, the S1610BH is designed for easy mounting and integration into various circuit designs, providing a balance between physical robustness and thermal performance.
Applications
The versatility of the S1610BH SCR allows it to be used in a multitude of applications, including:
- Motor control circuits for both industrial and consumer applications
- Industrial lighting systems where precise control is required
- Electric heating systems that demand reliable thermal regulation
- Power supply units where stable and controlled power delivery is critical
- Overvoltage crowbar protection circuits
The STMicroelectronics S1610BH is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its robust design, coupled with its high voltage and current capabilities, make it an excellent choice for designers looking to implement efficient and reliable phase control solutions in their AC power applications.