EN
  • EN
  • DE

S0805MH

Part No S0805MH
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 303691-S0805MH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S0805MH CAD Model

Description

The S0805MH is a robust and versatile triac from STMicroelectronics, designed for AC power control applications. This semiconductor device is capable of switching and controlling high-current loads up to 8A with an application voltage that can range up to 600V, making it suitable for a wide array of industrial, domestic, and commercial uses.

Key Features

  • Current Capacity: The S0805MH can handle continuous on-state currents up to 8A, making it suitable for moderate to high power applications.
  • Voltage Rating: With a voltage rating of 600V, it can be used in a variety of circuits without the risk of voltage breakdown.
  • Gate Trigger Current: It has a specified gate trigger current (IGT) of 5mA, which is relatively low and allows for direct interfacing with microcontroller outputs or other low-power control circuitry.
  • Thermal Resistance: The S0805MH has a specified junction to case thermal resistance, ensuring efficient heat dissipation during operation.
  • Package: It comes in a TO-220AB package, which is widely used and easy to mount on a variety of PCB designs or heat sinks.

Applications

The S0805MH triac is ideal for use in a range of applications including:

  • Motor control circuits
  • Lighting dimmers
  • Heating regulators
  • Static relays
  • AC power tools

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The S0805MH triac is no exception and is manufactured to meet high standards, ensuring stable performance and longevity in demanding environments. With its robust design and reliable operation, the S0805MH is a preferred choice for professionals looking for an efficient solution to control AC power.

For more detailed specifications and application notes, it is recommended to consult the datasheet and technical documentation provided by STMicroelectronics.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess