EN
  • EN
  • DE

S-1112B28MC-L6N-TF

Part No S-1112B28MC-L6N-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 062838-S-1112B28MC-L6N-TF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1112B28MC-L6N-TF CAD Model

Description

The S-1112B28MC-L6N-TF is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. This device is designed to provide a stable 2.8V output voltage. Its key characteristics include low current consumption, small package size, and integrated protection features, making it suitable for a wide range of battery-powered and portable applications.

Applications

  • Power supplies for microcontrollers
  • Portable audio devices
  • Wearable devices
  • IoT (Internet of Things) devices
  • Battery-powered sensors

Features

  • Output Voltage: 2.8V fixed output
  • Input Voltage Range: 2.5V to 6.5V
  • Output Current: Up to 150mA
  • Low Dropout Voltage: Typically 200mV at 100mA
  • Low Current Consumption: Typically 5μA
  • Overcurrent Protection: Built-in overcurrent protection circuit
  • Thermal Shutdown Protection: Built-in thermal shutdown circuit
  • Package: SOT-23-5
  • Operating Temperature Range: -40°C to +85°C

Benefits

  • Stable Voltage Supply: Provides a consistent 2.8V output, ensuring proper operation of connected components.
  • Extended Battery Life: Low current consumption minimizes battery drain in portable devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection features prevent damage and improve system robustness.
  • Wide Input Voltage Range: Supports a range of input voltages, providing flexibility in power source selection.

Additional Details

The S-1112B28MC-L6N-TF utilizes a low-dropout (LDO) regulator architecture, allowing it to maintain a stable output even when the input voltage is close to the output voltage. This is crucial for battery-powered applications where the battery voltage gradually decreases. The overcurrent protection limits the output current in case of a short circuit or overload, protecting the regulator and connected components. The thermal shutdown protection disables the regulator if its internal temperature exceeds a safe threshold, preventing damage from overheating. The SOT-23-5 package is a surface-mount package that is easy to solder and provides good thermal performance. The device is also RoHS compliant.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4770 $59.6250
300+ $0.3915 $117.4500
460+ $0.3792 $174.4320
630+ $0.3670 $231.2100
815+ $0.3548 $289.1620
1,090+ $0.3181 $346.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess