EN
  • EN
  • DE

SI5334M-A01577-GMR

Part No SI5334M-A01577-GMR
Manufacturer Silicon Labs
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1236+
Reference case QFN
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
Win Source Part Number 716199-SI5334M-A01577-GMR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI5334M-A01577-GMR CAD Model

Description

The SI5334M-A01577-GMR is a high-performance clock generator and buffer from Silicon Labs. It is designed to provide precise and flexible clock signals for a wide range of applications, including networking equipment, servers, and data centers. This clock generator offers excellent jitter performance and supports multiple output frequencies.

Applications:

  • Networking Equipment: Provides clock signals for routers, switches, and other networking devices.
  • Servers and Data Centers: Used in server motherboards and data center infrastructure.
  • High-Speed Communication Systems: Provides timing signals for communication protocols like PCIe and Ethernet.
  • Industrial Automation: Employed in industrial control systems requiring precise timing.
  • Test and Measurement Equipment: Used in instruments that require accurate clock signals.

Features:

  • Four Output Clocks: Generates up to four independent clock signals.
  • Low Jitter Performance: Provides clean and stable clock signals with minimal jitter.
  • Frequency Flexibility: Supports a wide range of output frequencies.
  • I2C Programmability: Allows for easy configuration and control via I2C interface.
  • Small Package Size: Enables compact designs and efficient board layout.

Benefits:

  • Improved System Performance: Low jitter ensures reliable operation of high-speed systems.
  • Design Flexibility: Multiple outputs and programmable frequencies provide flexibility in clock distribution.
  • Simplified Configuration: I2C interface simplifies setup and control.
  • Reduced Board Space: Small package size allows for compact designs.
  • Enhanced System Reliability: Stable and accurate clock signals contribute to system reliability.

Additional Details:

The SI5334M-A01577-GMR typically requires an external crystal or oscillator for reference. The specific output frequencies, voltage levels, and operating temperature range should be verified in the product datasheet. It's designed for surface mount assembly.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess