The Silicon Labs SI4826-A10-CU is a PCB surface-mount electronic component that is ideal for automotive audio applications. This component has a frequency range of 504kHz to 1.75MHz, 2.3MHz to 28.5MHz, and 64MHz to 109MHz. It can receive AM, FM, and SW modulations or protocols and has an antenna connector for PCB surface mount. The Silicon Labs component is packaged in a 24-SSOP package and has a limited supply and demand status.
- Frequency Range: 504kHz to 1.75MHz, 2.3MHz to 28.5MHz, 64MHz to 109MHz
- Modulations/Protocols: AM, FM, SW
- Antenna Connector: PCB Surface Mount
- Current Receiving Capacity: 21.5mA
- Operating Temperature Range: 0°C to 70°C
- Supply Voltage Range: 2V to 3.6V
- Package: 24-SSOP