EN
  • EN
  • DE

SI4063-C2A-GMR

Part No SI4063-C2A-GMR
Manufacturer Silicon Labs
Catalog RF Transmitters
Description RF TX IC 142MHZ-1.05GHZ 20VFQFN  /  RF Transmitter 802.15.4 142MHz ~ 1.05GHz 20dBm 1Mbps Antenna 20-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transmitters
Mfr Silicon Labs
Package Tape & Reel
Frequency 142MHz ~ 1.05GHz
Applications General Purpose
Modulation or Protocol 802.15.4
Data Rate (Max) 1Mbps
Power - Output 20dBm
Current - Transmitting 89mA
Data Interface SPI
Voltage - Supply 1.8V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number SI4063
Other Names 336-4478-1,336-4478-2,SI4063-C2A-GMR,336-4478-6
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235634-SI4063-C2A-GMR
Ultra Librarian 3D Model Ultra Librarian SI4063-C2A-GMR CAD Model

Description

The Silicon Labs SI4063-C2A-GMR RF Transmitter is a high-performance device that operates in the frequency range of 142MHz to 1.05GHz.

  • Frequency Range: 142MHz to 1.05GHz
  • Power Output: 20dBm
  • Data Rate: 1Mbps
  • Ideal for: general purpose applications
  • Data Interface: SPI
  • Modulation Protocol: 802.15.4
  • Current Transmitting: 89mA
  • Voltage Supply: 1.8V to 3.8V
  • Package/Case: 20-VFQFN Exposed Pad
  • Mounting: SMD (SMT) technology
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
STMicroelectronics
Industrial monitoring and control
Lowest to $2.3014
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Maxim Integrated
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7399 $62.9596
8+ $12.9148 $103.3184
12+ $12.5112 $150.1344
17+ $12.1076 $205.8292
22+ $11.7041 $257.4902
29+ $10.4933 $304.3057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess