EN
  • EN
  • DE

SI4012-A0-GT

Part No SI4012-A0-GT
Manufacturer Silicon Labs
Catalog RF Transmitters
Description RF TX IC FSK 27-960MHZ 10TFSOP  /  RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transmitters
Mfr Silicon Labs
Series EZRadio®
Package Tube
Product Status Obsolete
Frequency 27MHz ~ 960MHz
Applications Home Automation, Remote Sensing, RKE
Modulation or Protocol FSK, OOK
Data Rate (Max) 100kBaud
Power - Output 10dBm
Current - Transmitting 19.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Crystal-less Operation
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Standard Package 50
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1235628-SI4012-A0-GT
Ultra Librarian 3D Model Ultra Librarian SI4012-A0-GT CAD Model

Description

The SI4012-A0-GT is a crystal-less RF transmitter from the EZRadio series.

  • Frequencies: ranging from 27MHz to 960MHz
  • Power Output: 10dBm
  • Modulation/Protocol: FSK and OOK modulation or protocol
  • Data Rate: up to 100kBaud
  • Designed for: home automation, remote sensing, and RKE applications
  • Package: tube
  • Standard Package: 50
  • Voltage Supply: 1.8V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting: surface mount
  • Data Interface: PCB
  • Antenna Connector: PCB
  • Status: obsolete

You May Also Be Interested in

Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Maxim Integrated
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
NXP / Nexperia
Lowest to $22.8251
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.1217

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess