EN
  • EN
  • DE

SI4010-C2-GS

Part No SI4010-C2-GS
Manufacturer Silicon Labs
Catalog RF Transmitters
Description IC TX 27-960MHZ FSK 3.6V 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Tube/Rail
Status Active
Frequency 27MHz to 960MHz
Applications Garage Openers, RKE, Security Alarms
Modulation or Protocol FSK, OOK
Data Rate (Max) 100 kBaud
Power - Output 10dBm
Current - Transmitting 19.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 4kB RAM
Features 8051 MCU Core, Crystal-less Operation
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 112116-SI4010-C2-GS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4010-C2-GS CAD Model

Description

The SI4010-C2-GS is an integrated circuit manufactured by Silicon Labs.

  • Status: Active
  • Category: RF/IF and RFID applications
  • Core: 8051 MCU Core
  • Feature: crystal-less operation
  • Commonly Used in: garage openers, RKE, and security alarms
  • Frequency Range: 27MHz to 960MHz
  • Memory Size: 4kB RAM
  • Power Output: 10dBm
  • Data Rate: 100 kBaud
  • Modulation/Protocol: FSK and OOK
  • Supply and Demand Status: balanced

You May Also Be Interested in

Texas Instruments
IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Lowest to $0.5896
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.1217
Texas Instruments
IC RF TX FOR NARROWBAND 32QFN
Lowest to $2.1138
NXP / Nexperia
Lowest to $22.8251
Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess