EN
  • EN
  • DE

SI3220-GQ

Part No SI3220-GQ
Manufacturer Silicon Labs
Catalog Interface - Telecom
Description IC SLIC/CODEC DUAL-CH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Tray
Status Obsolete(EOL)
Purpose Subscriber Line Interface Concept (SLIC), CODEC
Number of Circuits 2
Supply Voltage - Operating 3.3V, 5V
Operating Supply Current 65mA
Power (Watts) 941mW
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Includes Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection
Win Source Part Number 064433-SI3220-GQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3220-GQ CAD Model

Description

The SI3220-GQ is a dual-channel Subscriber Line Interface Circuit (SLIC) created by Silicon Labs, providing an analog front-end for connecting to telephone lines in diverse voice applications. These applications include VoIP (Voice over Internet Protocol) gateways, PBX (Private Branch Exchange) systems, and various communication devices. Renowned for its integration and ability to deliver voice communication, the SI3220-GQ stands as a reliable option.

Applications

  • VoIP Gateways, including Integrated Access Devices (IADs)
  • PBX systems used in business environments
  • FXS ports in routers and modems for connecting analog phones
  • Wireless Local Loop (WLL) applications extending phone services wirelessly
  • Central Office (CO) line cards in telecommunication infrastructure

Features

  • Dual-channel SLIC functionality for higher port density
  • Integrated ringing generator supporting various ringing waveforms and frequencies
  • Programmable loop feed voltage and current limiting to optimize line characteristics
  • Integrated DC-DC controller to enhance power efficiency
  • Battery switch functionality for backup power in case of power interruptions
  • On-hook transmission capability for services like Caller ID and Message Waiting Indication (MWI)
  • Two-wire impedance matching to ensure line performance
  • PCM/SPI digital interface for seamless integration with digital communication systems
  • Comprehensive test modes designed for efficient line diagnostics and troubleshooting
  • Low power consumption, suitable for energy-conscious applications

Benefits

  • Reduced system cost and footprint due to high integration levels
  • Improved voice quality through advanced line interface technologies
  • Lower power consumption, contributing to energy efficiency
  • Simplified design process with integrated DC-DC control and ringing generation
  • Enhanced system reliability with integrated protection mechanisms
  • Flexible adaptation to different line conditions and regulatory standards through programmability

Additional Details

The SI3220-GQ is engineered to meet the demands of modern telecommunications, with its integrated ringing generator complying with various global standards. The programmable loop feed optimizes line performance for various loop lengths, and the DC-DC controller ensures efficient power use, minimizing heat and extending battery life in backup scenarios.

Features such as on-hook transmission and comprehensive test modes add to user experience and reduce maintenance efforts. Available in a compact package and supporting a wide range of supply voltages, the SI3220-GQ is a robust solution for telecommunications needs, requiring a dual-channel SLIC with high integration and reliable performance.

You May Also Be Interested in

Infineon Technologies
Lowest to $21.6228
Infineon Technologies
Lowest to $9.2446
ST-Ericsson Inc
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess