EN
  • EN
  • DE

SI2434-FTR

Part No SI2434-FTR
Manufacturer Silicon Labs
Catalog Interface - Modems - ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Modems - ICs and Modules
Win Source Part Number 189622-SI2434-FTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI2434-FTR CAD Model

Description

The SI2434-FTR is a single-chip Frequency-Shift Keying (FSK) RF transceiver from Silicon Labs designed to operate in the 2.4 GHz ISM band. This highly integrated device incorporates both a transmitter and receiver, along with necessary modem functionality, streamlining the process of adding wireless connectivity to various systems. It is specifically designed for low power consumption and cost-effectiveness, making it a suitable choice for battery-powered applications and cost-sensitive designs. The suffix 'FTR' likely indicates a specific packaging option, possibly tape and reel for automated assembly.

Applications:

  • Wireless keyboards and mice
  • Remote control systems for consumer electronics
  • Wireless game controllers and peripherals
  • Wireless toys and hobby electronics projects
  • Home automation systems, including lighting and security
  • Industrial control systems requiring wireless communication
  • Wireless sensor networks (WSNs) for environmental monitoring or data logging

Features:

  • 2.4 GHz ISM Band Operation: Operates within the globally recognized 2.4 GHz Industrial, Scientific, and Medical (ISM) band, simplifying regulatory compliance in many regions.
  • FSK Modulation: Employs Frequency-Shift Keying (FSK) for reliable data transmission, especially in environments with potential interference.
  • Integrated RF Transceiver: Combines both transmitter and receiver functions on a single chip, minimizing board space and reducing component count.
  • Low Power Consumption: Optimizes power usage for extended battery life in portable and battery-powered applications.
  • Programmable Data Rate: Allows for flexibility in selecting the optimal data rate to suit different application requirements and range considerations.
  • Simplified Interface: Provides an easy-to-use interface, simplifying integration with microcontrollers and other digital system components.
  • Compact Package: Available in a small form factor package, making it suitable for use in space-constrained designs.

Benefits:

  • Reduced System Cost: The high level of integration reduces the need for external components, thereby lowering the overall bill of materials (BOM) cost.
  • Improved Reliability: The robust FSK modulation scheme ensures reliable data transmission, even in noisy or interference-prone environments.
  • Extended Battery Life: The low power consumption design enables longer operating times for battery-powered devices, reducing the need for frequent battery replacements.
  • Faster Time-to-Market: The simplified design and integration process accelerate the product development cycle, enabling faster time to market.
  • Enhanced Flexibility: Programmable parameters and configuration options allow for adaptation to a wide range of application requirements.

The SI2434-FTR is a versatile and cost-effective solution for adding wireless connectivity to a variety of applications. Its integrated architecture, low power characteristics, and robust FSK modulation make it an excellent choice for designers seeking to create reliable and energy-efficient wireless devices. The tape and reel packaging ('FTR' suffix) facilitates automated assembly processes.

You May Also Be Interested in

CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $5.1881
Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC T/R
Lowest to $1.1515
Silicon Labs
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $12.2698
Silicon Labs
Lowest to $4.2444
Silicon Labs
IC LINE-SIDE DAA 16SOIC
Lowest to $1.5527
Silicon Labs
Lowest to $2.8159
Silicon Labs
Need more? Email Us
CML Microcircuits
BASEBAND INTERFACE FOR DIG RADIO
Lowest to $4.8023
Silicon Labs
Lowest to $2.8840

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess