EN
  • EN
  • DE

SI1164CT64

Part No SI1164CT64
Manufacturer Silicon Labs
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case TQFP
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
RoHS State Request Verification
Win Source Part Number 756529-SI1164CT64
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI1164CT64 CAD Model

Description

The SI1164CT64 is a proximity and ambient light sensor from Silicon Labs. It's designed for applications requiring accurate detection of proximity and ambient light levels, typically used in mobile devices and wearables.

Applications

  • Mobile phones (e.g., display backlight control)
  • Tablets
  • Wearable devices (e.g., smartwatches, fitness trackers)
  • Automatic lighting control systems
  • Gesture recognition

Features

  • Proximity Sensing: Detects the presence of an object near the sensor.
  • Ambient Light Sensing: Measures the ambient light level.
  • High Sensitivity: Provides accurate measurements even in low-light conditions.
  • Low Power Consumption: Optimized for battery-powered devices.
  • I2C Interface: Communicates with the host microcontroller via the I2C interface.
  • Integrated IR LED and Driver: Includes an integrated infrared (IR) LED and driver for proximity sensing.

Benefits

  • Automatic Display Brightness Control: Adjusts display brightness based on ambient light levels, improving battery life and user experience.
  • Proximity Detection: Detects when a device is near the user's ear, disabling the touchscreen to prevent accidental touches.
  • Gesture Recognition: Enables gesture-based control of devices.
  • Energy Savings: Reduces power consumption by optimizing display brightness.
  • Improved User Experience: Provides a more comfortable and intuitive user experience.

Additional Details

The SI1164CT64 uses an infrared (IR) LED to emit light and a photodiode to detect reflected light for proximity sensing. The ambient light sensor measures the intensity of visible light. The device features an integrated analog-to-digital converter (ADC) to convert the sensor signals into digital data. The I2C interface allows the host microcontroller to read the sensor data and configure the device's operating parameters. The datasheet provides detailed information on the sensor's sensitivity, accuracy, and power consumption. Calibration is typically required to achieve optimal performance. The device is often used in conjunction with a microcontroller and other sensors to implement complete sensing solutions.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess