EN
  • EN
  • DE

ZM5304AH-CME3R

Part No ZM5304AH-CME3R
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MODULE ISM < 1GHZ SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Z-Wave®
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
RF Family/Standard General ISM < 1GHz
Protocol Z-Wave®
Frequency 921MHz
Data Rate 100Kbps
Power - Output 4dBm
Sensitivity -103dBm
Serial Interfaces SPI, UART, USB
Utilized IC / Part SD3503
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 33mA
Current - Transmitting 36mA
Mounting Type Surface Mount
Package / Case Module
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.79.0000
Win Source Part Number 904322-ZM5304AH-CME3R
Ultra Librarian 3D Model Ultra Librarian ZM5304AH-CME3R CAD Model

Description

The ZM5304AH-CME3R is a Z-Wave® RF transceiver module from Silicon Labs.

  • Frequency: 921MHz
  • Protocol: Z-Wave®
  • Package: Tape and Reel
  • Standard Package Quantity: 500 pcs
  • Data Rate: 100Kbps
  • IC/Part: SD3503
  • Power Output: 4dBm
  • Sensitivity: -103dBm
  • Serial Interfaces: SPI, UART, USB
  • Voltage Supply: 2.3V to 3.6V
  • Mounting: Surface Mount
  • Moisture Sensitivity Level: 3 (168 Hours)
  • Status: Obsolete

You May Also Be Interested in

Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $3.3406
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1966 $64.3762
16+ $7.5460 $120.7360
24+ $7.3101 $175.4424
33+ $7.0744 $233.4552
43+ $6.8385 $294.0555
57+ $6.1311 $349.4727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess