EN
  • EN
  • DE

BGM123A256V2

Part No BGM123A256V2
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Package Tray
Product Status Active
Programmable Not Verified
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Modulation GFSK
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 8dBm
Sensitivity -90dBm
Serial Interfaces I2C, I2S, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part EFR32BG
Memory Size 256kB Flash, 32kB RAM
Voltage - Supply 1.85V ~ 3.8V
Current - Receiving 9mA
Current - Transmitting 8.2mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-SMD Module
Base Product Number BGM123
Standard Package 260 pcs
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 913331-BGM123A256V2
Ultra Librarian 3D Model Ultra Librarian BGM123A256V2 CAD Model

Description

The BGM123A256V2 is an RF Transceiver Module and Modem from Silicon Labs. It operates @ a frequency of 2.4GHz and supports Bluetooth v4.2 protocol.

  • Data Rate: 1Mbps
  • Memory: 256kB flash and 32kB RAM
  • Antenna: Integrated chip antenna
  • Programmable: No
  • Power Output: 8dBm
  • Sensitivity: -90dBm
  • Receiving Current: 9mA
  • Transmitting Current: 8.2mA
  • Voltage Supply: 1.85V to 3.8V
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C
  • MSL Level: 3 (168 hours of exposure)
  • HTSUS Code: 8542.31.0001
  • Status: Active

You May Also Be Interested in

Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.0305
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2162 $66.6486
6+ $18.2287 $109.3722
9+ $17.6591 $158.9319
12+ $17.0894 $205.0728
16+ $16.5198 $264.3168
21+ $14.8108 $311.0268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess