EN
  • EN
  • DE
  • IT

CYBT-413034-02

Part No CYBT-413034-02
Manufacturer Cypress Semiconductor Corp
Catalog RF Receivers
Description RX TXRX MOD BLE 5 CHIP SMD  /  Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Cypress Semiconductor Corp
Series EZ-BT™ WICED®
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0 +EDR
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.402GHz ~ 2.48GHz
Data Rate 3Mbps
Power - Output 4dBm
Sensitivity -95dBm
Serial Interfaces ADC, I²C, I²S, PCM, PWM, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part CYW20719
Memory Size 1MB Flash, 512kB SRAM
Voltage - Supply 1.76V ~ 3.63V
Current - Receiving 5.9mA
Current - Transmitting 5.6mA
Mounting SMD (SMT)
Temperature Range - Operating -30°C ~ 85°C
Package / Case 30-SMD Module
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8517.62.0090
Other Names 428-4619-6,428-4619-2,428-4619-1
Standard Package 500
Win Source Part Number 1142057-CYBT-413034-02
Ultra Librarian 3D Model Ultra Librarian CYBT-413034-02 CAD Model

Description

The CYBT-413034-02 from Cypress Semiconductor Corp is an RF Transceiver Module from the EZ-BT™ WICED series.

  • Bluetooth: v5.0 +EDR
  • Data Rate: 3Mbps
  • Memory: 1MB Flash, 512kB SRAM
  • Antenna: Integrated chip
  • Power Output: 4dBm
  • Sensitivity: -95dBm
  • Receiving Current: 5.9mA
  • IC/Part: CYW20719
  • Modulation: 8DPSK, DQPSK, GFSK
  • Interfaces: ADC, I²C, I²S, PCM, PWM, SPI, UART
  • Transmitting Current: 5.6mA
  • Voltage Supply: 1.76V to 3.63V
  • Package: 30-SMD
  • Temperature: -30°C to 85°C
  • MSL: 3 (168 hours)
  • REACH: REACH unaffected
  • HTSUS: 8517.62.0090

You May Also Be Interested in

Nordic Semiconductors
IC BLUETOOTH V5.1 QFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3, Thread 2.4GHz 48-VFQFN Exposed Pad
Lowest to $3.3364
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $29.3234
Silicon Labs
RF TX IC 142MHZ-1.05GHZ 20VFQFN / RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Lowest to $5.3294
Texas Instruments
WIRELESS COMMUNICATION / IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad
Lowest to $3.9917
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.9557
Microchip Technology
RF RCVR OOK 800MHZ-1GHZ 14SOIC / series RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC
Need more? Email Us
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.8823
Melexis Technologies NV
RF XMITTER ASK 868/915MHZ 8SOIC / RF Transmitter ASK 868MHz, 915MHz -12dBm ~ 9.5dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $19.5406
Skyworks Solutions Inc.
RF RX AM/FM 64MHZ-108MHZ 40QFN / series RF Receiver AM, FM 64MHz ~ 108MHz, 510MHz ~ 1.71GHz PCB, Surface Mount 40-QFN (6x6)
Lowest to $27.7106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.9972 $71.9748
20+ $6.5619 $131.2380
31+ $6.3567 $197.0577
43+ $6.1516 $264.5188
55+ $5.9466 $327.0630
73+ $5.3314 $389.1922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess