EN
  • EN
  • DE

XB24CZ7UIT-004

Part No XB24CZ7UIT-004
Manufacturer Digi International
Catalog RF Receivers
Description RX TXRX MODULE 802.15.4 U.FL TH / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Digi
Series XBee® ZigBee®
Package Tray
Product Status Not For New Designs
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 8dBm
Sensitivity -102dBm
Serial Interfaces SPI, UART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part EM357
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 28mA ~ 45mA
Current - Transmitting 33mA ~ 59mA
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number XB24CZ7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 602-1559
Standard Package 25
Win Source Part Number 1141317-XB24CZ7UIT-004
Ultra Librarian 3D Model Ultra Librarian XB24CZ7UIT-004 CAD Model

Description

The XB24CZ7UIT-004, Win Source Part Number 1141317, is an RF transceiver module from Digi designed for use with ZigBee protocol.

  • Frequency: 2.4GHz
  • Data Rate: 1Mbps
  • Power Output: 8dBm
  • Sensitivity: -102dBm
  • Current Receiving: 28mA to 45mA
  • Current Transmitting: 33mA to 59mA
  • Voltage Supply: 2.1V to 3.6V
  • Mounting Type: Through Hole
  • Status: Not For New Designs

You May Also Be Interested in

Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2343
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess