EN
  • EN
  • DE
  • IT

CC1312R1F3RGZT

Part No CC1312R1F3RGZT
Manufacturer Texas Instruments
Catalog RF Receivers
Description WIRELESS COMMUNICATION  /  IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Type TxRx + MCU
Modulation 2FSK, 4FSK, GFSK
Frequency 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz
Data Rate (Max) 4Mbps
Power - Output 14dBm
Sensitivity -125dBm
Memory Size 352kB Flash, 80kB RAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 30
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.8mA
Current - Transmitting 8mA ~ 24.9mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC1312
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-CC1312R1F3RGZTDKR,296-CC1312R1F3RGZTTR,296-CC1312R1F3RGZTCT
Standard Package 250
Win Source Part Number 1137029-CC1312R1F3RGZT
Ultra Librarian 3D Model Ultra Librarian CC1312R1F3RGZT CAD Model

Description

The Texas Instruments CC1312R1F3RGZT is a highly-integrated, wireless microcontroller (MCU) that is part of the SimpleLink™ ultra-low-power platform. This device is designed for a wide range of applications, including industrial monitoring, home automation, smart metering, and Internet of Things (IoT) solutions. It combines a powerful ARM® Cortex®-M4F processor with a robust radio frequency (RF) transceiver to provide an efficient, single-chip solution for wireless connectivity.

Key Features:

  • Powerful ARM Cortex-M4F Processor: The CC1312R1F3RGZT boasts a 48 MHz ARM Cortex-M4F CPU, offering excellent performance for complex algorithms and data processing.
  • Sub-1 GHz RF Transceiver: The integrated RF transceiver supports Sub-1 GHz ISM bands, providing long-range wireless connectivity and excellent penetration through walls and other obstacles.
  • Low Power Consumption: This device is optimized for low-power operation, making it ideal for battery-powered applications, with multiple power modes to extend battery life.
  • Robust Security Features: Equipped with AES-128 encryption, ECC, SHA2 hashing, and a true random number generator (TRNG), the CC1312R1F3RGZT ensures secure data transmission and storage.
  • Wide Range of Peripherals: The microcontroller includes a variety of peripherals such as UART, SPI, I2C, ADC, and timers, facilitating versatile system design.
  • Integration Support: Texas Instruments provides a comprehensive software development kit (SDK) with sample code, libraries, and development tools to streamline the product development process.

Applications:

The CC1312R1F3RGZT is suitable for a multitude of applications that require a balance between performance, energy efficiency, and reliable wireless communication. Its robust feature set makes it a preferred choice for:

  • Smart Grid and Automatic Meter Reading (AMR)
  • Home and Building Automation
  • Wireless Sensor Networks
  • Industrial Monitoring and Control Systems
  • IoT Devices and Gateways

With its integration of a powerful processor and a versatile RF transceiver, the Texas Instruments CC1312R1F3RGZT stands as a cornerstone component for designers looking to create sophisticated, energy-efficient wireless systems.

You May Also Be Interested in

U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $29.3234
Murata Electronics North America
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount
Lowest to $72.1805
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Silicon Labs
RF TX IC 142MHZ-1.05GHZ 20VFQFN / RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Lowest to $5.3294
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $58.6747
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $12.7963
Telit
RF RECEIVER GPS 1575.42MHZ 34QFN / series RF Receiver GPS 1575.42MHz -163dBm PCB, Surface Mount
Lowest to $12.7963
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 75UFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.36GHz ~ 2.48GHz 75-UFBGA, WLCSP
Lowest to $8.7723

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9917 $59.8755
30+ $3.7390 $112.1700
47+ $3.6127 $169.7969
67+ $3.3600 $225.1200
87+ $3.2338 $281.3406
109+ $3.1074 $338.7066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,160 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess