EN
  • EN
  • DE

SY8803DFC

Part No SY8803DFC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960793-SY8803DFC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8803DFC CAD Model

Description

The SY8803DFC is a highly integrated, synchronous boost converter designed and manufactured by Silergy Corp. This boost converter is specifically engineered to provide a stable and efficient voltage output from a lower input voltage, making it suitable for a variety of portable and battery-powered applications. Its compact design and high efficiency make it an ideal choice for space-constrained devices.

Applications:

  • Portable power banks: Boosting the battery voltage to a standard USB voltage for charging devices.
  • LED backlighting: Providing the necessary voltage to power LED backlights in LCD screens.
  • Handheld devices: Supplying power to various components in smartphones, tablets, and e-readers.
  • Wearable electronics: Powering sensors and other components in smartwatches and fitness trackers.
  • Low-power wireless devices: Boosting the battery voltage for reliable operation of wireless communication modules.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses and maximizes efficiency.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages from various battery sources.
  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific application requirements.
  • Overvoltage Protection (OVP): Prevents damage to the load by limiting the output voltage.
  • Overcurrent Protection (OCP): Protects the boost converter from excessive current draw.
  • Short-Circuit Protection (SCP): Shuts down the converter in the event of a short circuit.
  • Thermal Shutdown: Protects the converter from overheating.
  • Compact Package: Available in a small form factor for space-sensitive applications.

Benefits:

  • Extended Battery Life: High efficiency ensures minimal power consumption, extending the operating time of battery-powered devices.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, improving system reliability and lifespan.
  • Stable Output Voltage: Provides a consistent and regulated output voltage, ensuring reliable performance of connected devices.
  • Enhanced System Protection: Comprehensive protection features safeguard the converter and the load from potential damage.
  • Simplified Design: Integration of key features reduces the complexity of the power supply design.

Technical specifications for the SY8803DFC typically include an input voltage range (e.g., 2.5V to 5.5V), an adjustable output voltage range (e.g., up to 12V), a switching frequency (e.g., 1.2MHz), and a maximum output current (e.g., 1A). The device often requires external components like inductors, capacitors, and resistors to complete the boost converter circuit. Refer to the Silergy datasheet for detailed specifications, application examples, and layout recommendations to ensure optimal performance and reliability.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess