The BZT52C6V8S-WB is a surface-mount Zener diode manufactured by MDD. This diode is designed to provide voltage regulation and transient voltage suppression in various electronic applications. It's part of the BZT52C series, known for its compact design and reliable performance in space-constrained environments.
Applications:
- Voltage regulation in portable devices
- Transient voltage suppression in automotive electronics
- Overvoltage protection in power supplies
- Clipping and clamping circuits
- Reverse polarity protection
Features:
- Surface-mount package
- Low leakage current
- High surge current capability
- Zener voltage of 6.8V
- Pb-free and RoHS compliant
Benefits:
- Provides a stable voltage reference for sensitive electronic components.
- Protects circuits from voltage spikes and transients, improving system reliability.
- Small size enables use in densely populated circuit boards.
- Minimizes the risk of component failure due to overvoltage events.
- Environmentally compliant due to Pb-free and RoHS standards.
Additional Details:
The BZT52C6V8S-WB typically has a power dissipation rating of 500mW. Its operating temperature range is generally from -65°C to +150°C. It is commonly used in applications needing precise voltage regulation, such as automotive electronics, mobile communication devices, and industrial control systems. The surface-mount design supports automated assembly processes, reducing manufacturing time and costs. The diode's rapid response to voltage transients is crucial for protecting sensitive integrated circuits from potential damage caused by voltage surges. Identification markings are generally laser-etched onto the package for ease of identification.