EN
  • EN
  • DE

RIAQ16TTEB1004FCD

Part No RIAQ16TTEB1004FCD
Manufacturer KOA Speer
Catalog Custom Parts (N - R)
Description isolated and custom resistor networks, RIA-Q16, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.8 mm
Resistance 1 MΩ
Temperature Coefficient 50 ppm/°C
Tolerance 1 %
Win Source Part Number 1132111-RIAQ16TTEB1004FCD
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RIAQ16TTEB1004FCD CAD Model

Description

The RIAQ16TTEB1004FCD is a thick film resistor array manufactured by KOA Speer Electronics. Resistor arrays, also known as resistor networks, integrate multiple resistors into a single package. This device offers several advantages, including reduced board space, simplified assembly, and improved reliability. It is commonly used in various electronic circuits for voltage division, current limiting, and pull-up/pull-down applications.

Applications

  • Digital Circuits: Used as pull-up or pull-down resistors for digital logic gates.
  • Voltage Dividers: Employed in voltage divider circuits for signal conditioning and measurement.
  • LED Current Limiting: Integrated into LED circuits to limit current and protect the LEDs.
  • Interface Circuits: Used in interface circuits for impedance matching and signal termination.
  • Instrumentation: Incorporated into test and measurement instruments for precise resistance matching.

Features

  • Thick Film Construction: Provides stable and reliable resistance values.
  • Multiple Resistors in One Package: Integrates multiple resistors into a single package, reducing board space.
  • Tight Tolerance: Offers precise resistance values with a tight tolerance.
  • Low Temperature Coefficient: Minimizes resistance drift over temperature.
  • Small Package Size: Available in small surface-mount packages for space-constrained applications.

Benefits

  • Reduced Board Space: Saves valuable board space by integrating multiple resistors into a single package.
  • Simplified Assembly: Simplifies assembly and reduces manufacturing costs.
  • Improved Reliability: Improves reliability by reducing the number of solder joints.
  • Precise Resistance Matching: Offers precise resistance matching for critical applications.
  • Stable Performance: Provides stable and reliable performance over a wide temperature range.

Additional Details

The RIAQ16TTEB1004FCD resistor array consists of multiple thick film resistors fabricated on a single ceramic substrate. The resistors are connected in a common configuration, such as a bussed configuration or an isolated configuration. The device is available in various resistance values and tolerances to suit different applications. It is typically packaged in a small surface-mount package, such as a SOIC or a TSSOP package, making it easy to integrate into space-constrained designs. The RIAQ16TTEB1004FCD is widely used in various electronic circuits where multiple resistors are required, providing a compact and cost-effective solution.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
NEC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
RF Micro Devices
Need more? Email Us
Intel
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess