EN
  • EN
  • DE

MACH210-12JC-14JI

Part No MACH210-12JC-14JI
Manufacturer Amd
Catalog OEM Parts (M - N)
Description CPLD MACH 2 Family 64 Macro Cells 83.3MHz EECMOS Technology 5V 44-Pin PLCC CPLD MACH 2 Family 64 Macro Cells 83.3MHz...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021062-MACH210-12JC-14JI
Categories OEM Parts(M-N)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MACH210-12JC-14JI CAD Model

Description

The AMD MACH210-12JC-14JI is a high-speed Programmable Array Logic (PAL) device. It is a member of the MACH (Macro Array CMOS High-speed) family of devices, designed for implementing custom logic functions in a cost-effective and efficient manner.

Applications:

  • Address Decoding: Used for decoding memory addresses in microprocessor-based systems.
  • Glue Logic: Employed to implement custom interface logic between different components in a digital system.
  • Peripheral Control: Used to control and manage peripheral devices.
  • State Machines: Suitable for implementing state machines for controlling sequential logic.
  • Timing Control: Used to generate timing signals for various digital circuits.

Features:

  • Programmable AND Array: Features a programmable AND array that allows the user to define custom logic functions.
  • Fixed OR Array: Uses a fixed OR array to combine the outputs of the AND array.
  • High Speed: Designed for high-speed operation, enabling fast processing of digital signals.
  • Low Power Consumption: Offers low power consumption for energy-efficient operation.
  • Input/Output (I/O) Pins: Provides a number of I/O pins for connecting to external devices.
  • JEDEC Compatibility: Compatible with JEDEC standards for programming and data storage.
  • 12ns Propagation Delay: Provides fast signal propagation.

Benefits:

  • Flexibility: Allows for easy customization of logic functions.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Low Power: Minimizes power consumption for energy-efficient operation.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic.
  • Rapid Prototyping: Allows for rapid prototyping and development of digital circuits.
  • Simplified Design: Simplifies digital circuit design by providing a programmable logic solution.

Additional Details:

The MACH210-12JC-14JI is typically programmed using a JEDEC file. Refer to the AMD datasheet for detailed specifications, including pinout, electrical characteristics, timing diagrams, and programming information. The part number indicates specific characteristics such as speed grade and package type. It's a CMOS device and is reprogrammable.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3238 $60.9714
7+ $16.6759 $116.7313
11+ $16.1549 $177.7039
15+ $15.6338 $234.5070
20+ $15.1126 $302.2520
26+ $13.5492 $352.2792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess