EN
  • EN
  • DE

SY8132

Part No SY8132
Manufacturer Silergy Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP-8
Manufacturer Silergy Corp
Win Source Part Number 712386-SY8132
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY8132 CAD Model

Description

The SY8132 is a high-efficiency, synchronous step-down DC-DC converter capable of delivering up to 2A of continuous current. Manufactured by Silergy Corp, it operates over a wide input voltage range, making it suitable for various applications. The device integrates power MOSFETs and utilizes a current-mode control architecture to achieve fast transient response and high efficiency.

Applications:

  • Point-of-load regulation in distributed power systems.
  • Powering portable devices such as smartphones, tablets, and digital cameras.
  • Supplying power to microprocessors and other digital ICs.
  • Use in battery-powered applications due to its high efficiency.
  • General purpose DC-DC conversion.

Features:

  • High Efficiency: Achieves up to 95% efficiency, minimizing power loss.
  • Wide Input Voltage Range: Operates from 4.5V to 18V.
  • 2A Continuous Output Current: Delivers up to 2A of current to the load.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Current-Mode Control: Provides fast transient response and stable operation.
  • Internal Compensation: Simplifies design and reduces the number of external components.
  • Over-Current Protection (OCP): Protects the device and the load from excessive current.
  • Over-Temperature Protection (OTP): Shuts down the device if the temperature exceeds a safe limit.
  • Short-Circuit Protection (SCP): Protects the device and the load from short circuits.
  • Compact Package: Available in a small footprint package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency results in longer battery life for portable devices.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving system reliability.
  • Simplified Design: Internal compensation reduces the number of external components and simplifies the design process.
  • Robust Protection: Over-current, over-temperature, and short-circuit protection features ensure reliable operation.
  • Versatile Application: Wide input voltage range and adjustable output voltage make it suitable for various applications.

Additional Details:

The SY8132 typically requires a few external components, including input and output capacitors, an inductor, and feedback resistors to set the output voltage. The switching frequency is typically around 500kHz to 1MHz. The device also features an enable pin for shutdown control, which can be used to reduce power consumption in idle mode. The datasheet provides detailed information on component selection, layout considerations, and thermal management.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $333.9151 $333.9151
2+ $299.3725 $598.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess