EN
  • EN
  • DE

SY8035DBC

Part No SY8035DBC
Manufacturer Silergy Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case DFN10
Manufacturer Silergy Corp
Win Source Part Number 712383-SY8035DBC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8035DBC CAD Model

Description

The SY8035DBC, manufactured by Silergy Corp, is a high-efficiency synchronous step-down DC-DC converter. This device is designed for applications requiring a compact and efficient power solution, such as portable devices, battery-powered systems, and point-of-load regulators.

Applications:

  • Portable devices (smartphones, tablets)
  • Battery-powered systems
  • Point-of-load (POL) regulators
  • Solid-state drives (SSDs)
  • Wireless communication devices
  • Power banks

Features:

  • High efficiency: Synchronous rectification minimizes power losses.
  • Wide input voltage range: Accommodates various power sources.
  • Adjustable output voltage: Provides flexibility in system design.
  • Low quiescent current: Extends battery life in portable devices.
  • Integrated protection features: Over-current and thermal shutdown.

Benefits:

  • Extended battery life: High efficiency reduces power consumption.
  • Flexible design: Adjustable output voltage suits diverse applications.
  • Compact solution: Small package size saves board space.
  • Reliable operation: Integrated protection prevents damage.

Additional Details:

The SY8035DBC operates at a high switching frequency, allowing for the use of small external components. The synchronous rectification utilizes integrated MOSFETs to reduce conduction losses and improve efficiency. The device features a current-mode control architecture, providing fast transient response and stable operation. The output voltage can be adjusted using external resistors. The SY8035DBC also includes protection features such as over-current protection (OCP) and thermal shutdown to prevent damage during fault conditions. The low quiescent current helps extend battery life in portable applications. It is typically available in a small package, such as a DFN or QFN, to minimize board space. The datasheet provides detailed information on the device's electrical characteristics, application circuits, and layout guidelines. Proper layout and component selection are crucial for achieving optimal performance and efficiency. The converter is designed to operate over a wide temperature range.

The integration of MOSFETs and protection features makes it a robust solution for point-of-load power regulation.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5712 $51.4080
215+ $0.4686 $100.7490
335+ $0.4540 $152.0900
460+ $0.4394 $202.1240
590+ $0.4247 $250.5730
790+ $0.3808 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess