EN
  • EN
  • DE

SY8003EDFC

Part No SY8003EDFC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960251-SY8003EDFC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8003EDFC CAD Model

Description

The SY8003EDFC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to deliver a stable and regulated voltage output from a higher voltage input, with a focus on high efficiency and compact size. This converter is ideal for portable devices, power banks, and other applications where energy efficiency and small form factor are critical.

Applications:

  • Portable Power Devices: Power banks, USB chargers, and portable media players.
  • Mobile Devices: Smartphones, tablets, and other handheld devices.
  • IoT Devices: Wireless sensors, trackers, and other low-power devices.
  • Point-of-Load Regulation: Supplying power to specific components in electronic systems.
  • Battery-Powered Applications: Devices powered by lithium-ion or other battery chemistries.

Features:

  • High Efficiency: Synchronous rectification achieves high efficiency, reducing power loss.
  • Wide Input Voltage Range: Supports a wide range of input voltages, typically from 2.5V to 5.5V.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the converter and the load from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the converter in the event of a short circuit.
  • Thermal Shutdown Protection: Prevents overheating and ensures reliable operation.
  • Compact Package: Available in a small DFN package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated voltage output, ensuring reliable operation of the load.
  • Compact Size: Small package allows for integration in space-constrained designs.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protection features enhance system reliability.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.

Additional Details:

The SY8003EDFC typically operates at a switching frequency in the MHz range, which allows for the use of smaller external components. The synchronous rectification uses MOSFETs to reduce conduction losses, resulting in improved efficiency compared to traditional diode-based rectification. The adjustable output voltage feature allows the converter to be configured to supply a wide range of different voltages, making it suitable for a variety of applications.

The low quiescent current ensures that the converter consumes minimal power when it is not actively supplying current to the load, which is important in battery-powered applications. The protection features protect the converter and the load from damage due to overcurrent, short circuits, or overheating. The SY8003EDFC is commonly used in portable power devices, mobile devices, and IoT devices where high efficiency, small size, and robust protection are required.

You May Also Be Interested in

Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Shikues
Lowest to $0.0428
Vishay
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Texas Instruments
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1860 $50.2200
660+ $0.1526 $100.7160
1,015+ $0.1479 $150.1185
1,400+ $0.1431 $200.3400
1,810+ $0.1383 $250.3230
2,420+ $0.1240 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,160 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess