EN
  • EN
  • DE

SY7305ABC

Part No SY7305ABC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097582-SY7305ABC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY7305ABC CAD Model

Description

The SY7305ABC is a high-efficiency synchronous boost converter from Silergy Corp. It is designed to step up a lower input voltage to a higher, regulated output voltage, making it ideal for battery-powered applications where a stable voltage supply is needed. It incorporates internal MOSFETs for simplified design and high efficiency.

Applications:

  • Portable Power Banks: Boosts the battery voltage to provide a stable 5V output for charging mobile devices.
  • LED Lighting: Drives LEDs by stepping up the battery voltage to the required forward voltage.
  • Wearable Devices: Supplies a stable voltage to the system components in devices like smartwatches and fitness trackers.
  • Battery-Powered Equipment: Used in various battery-powered equipment requiring a higher voltage than the battery can provide directly.
  • USB Power Delivery (PD): Enables the boost function required to achieve higher voltage outputs in USB PD applications.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss and extending battery life.
  • Integrated MOSFETs: Incorporates both high-side and low-side MOSFETs, reducing external component count.
  • Wide Input Voltage Range: Operates over a wide input voltage range, providing flexibility in various applications.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Over-Voltage Protection (OVP): Includes OVP to protect the converter and the load from excessive voltage.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Simplified Design: Integrated MOSFETs simplify the design process and reduce board space.
  • Compact Solution: Small package size allows for compact designs.
  • Improved System Reliability: Over-voltage protection enhances system reliability by preventing voltage spikes.
  • Flexible Output Voltage: Adjustable output voltage allows the converter to be used in a variety of applications.

The SY7305ABC includes features like soft-start to limit inrush current, thermal shutdown protection, and current limiting. The switching frequency is optimized to balance efficiency and component size. It's available in compact packages, making it ideal for small form-factor applications. This device is also designed to work with ceramic capacitors, minimizing output voltage ripple and noise. It typically operates at a fixed switching frequency to minimize noise.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,082 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess