EN
  • EN
  • DE

SY7120RAC

Part No SY7120RAC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990048-SY7120RAC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY7120RAC CAD Model

Description

The SY7120RAC is a synchronous step-down regulator manufactured by Silergy Corp. It's designed to provide a highly efficient and compact power solution for a variety of applications.

Applications

  • Point-of-load (POL) regulators
  • Set-top boxes
  • LCD monitors and TVs
  • Networking equipment
  • Industrial control systems

Features

  • Input Voltage Range: Wide input voltage range, typically from 4.5V to 18V (check datasheet for precise range)
  • Output Voltage: Adjustable output voltage via external resistors
  • Switching Frequency: High switching frequency for small component size
  • Efficiency: High efficiency, typically up to 95%
  • Protection Features: Over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and thermal shutdown
  • Package: SOP-8 or similar small footprint package

Benefits

  • High Efficiency: Minimizes power loss and extends battery life in portable applications.
  • Compact Size: Small package size allows for dense board layouts.
  • Adjustable Output Voltage: Provides flexibility to support a wide range of load requirements.
  • Robust Protection: Protects the regulator and the load from damage due to fault conditions.
  • Ease of Use: Simple external component selection for easy design-in.

Additional Details

The SY7120RAC requires external components such as inductors, capacitors, and resistors for proper operation. Refer to the Silergy datasheet for detailed information on component selection and layout guidelines. Careful PCB layout is crucial for achieving optimal performance and minimizing noise. The datasheet provides guidance on thermal considerations to ensure the device operates within its safe operating area. Always consult the datasheet for absolute maximum ratings to avoid damaging the device.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6730 $50.4750
185+ $0.5522 $102.1570
285+ $0.5350 $152.4750
390+ $0.5177 $201.9030
500+ $0.5005 $250.2500
670+ $0.4487 $300.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess