EN
  • EN
  • DE

TLP596B

Part No TLP596B
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370585-TLP596B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP596B CAD Model

Description

The TLP596B is a Photorelay from Toshiba Semiconductor and Storage, utilizing an infrared LED optically coupled to a MOSFET output. This device offers high isolation voltage and solid-state reliability, making it suitable as a replacement for mechanical relays in numerous applications.

Applications

  • Industrial Control Systems: Used for switching signals within PLCs and other automated systems.
  • Security Equipment: Applied in alarm systems and access control for reliable signal switching.
  • Telecommunications: Provides isolation in telephone and data communication devices.
  • ATE (Automatic Test Equipment): Used in test and measurement applications for signal routing.
  • Medical Devices: Offers isolation and safety in medical equipment.

Features

  • High Isolation Voltage: Ensures robust insulation between input and output circuits for safety.
  • Solid-State Reliability: Provides a long operational lifespan compared to traditional mechanical relays.
  • Low On-Resistance: Reduces power dissipation and voltage drop during switching.
  • High Switching Speed: Enables fast response times for rapid signal switching.
  • Compact Package: Allows for high-density mounting on circuit boards.

Benefits

  • Increased Reliability: Eliminates mechanical wear and tear, leading to a longer operational life.
  • Enhanced Safety: The high isolation voltage provides a secure operating environment.
  • Reduced Power Consumption: Low on-resistance minimizes power loss during operation.
  • Faster Switching: High switching speeds ensure quick response times.
  • Efficient Design: The compact footprint facilitates efficient board layouts.

Additional Details

The TLP596B features a high isolation voltage, typically around 3750 Vrms. The on-resistance is generally low, though specific values may vary. It is used in a wide range of switching applications. Datasheets are crucial for verifying the specifications of the TLP596B.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $35.9690
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess